location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1T28AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793587102 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Mar 2016
Product end of life date
Bullet Points HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black, Silver 180 W
  • - Intel® Core™ i5 i5-4590S 3 GHz
  • - 21.5" Full HD 1920 x 1080 IPS
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4600
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Guarantee: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited Terms and conditions vary by country; Certain restrictions and exclusions apply.
Long product name HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver :
The short editorial description of HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

HP ProOne 600 G1 All-in-One PC (ENERGY STAR)
More>>>
HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
The official marketing text of HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer

Design, productivity, and security. All in one. Set a new pace for your office productivity while demanding less from your IT team. Take on work more efficiently with a sleek PC designed to free your desk from clutter. Count on powerful built-in software that enhances security, manages updates, and automates backups. Your boss will praise you. Your IT staff will thank you.

Features

Windows 8 Pro or other operating systems available

Keep everything in sight
- Watch your inbox while working on other tasks. There’s plenty of screen room for all of your work with optional support for up to four external displays.
- Make the most of virtual conferencing. Bring work to life through immersive surround sound with deep, rich bass and crystal clear dialog using DTS Studio+ and an optional HD Webcam.

Hassle-free security
- HP Client Security suite helps you quickly and easily encrypt your hard drive, permanently delete unwanted or discarded data, restrict unauthorized access, and more.
- No more remembering passwords. HP Password Manager lets you quickly log in to various online accounts. Now your passwords can be longer and more secure.

Do more by reclaiming your workspace
- Stay organized and free up more room for work. This space-saving all-in-one has several stand options, and easily mounts on the wall.

The hub of your mobile world.
- Speed up charging with a fast charging USB port. The nearly 2.8x stronger charging current helps compatible devices charge faster than standard USB 3.0 ports.
- Easily share your internet connection with your devices and help colleagues get online fast with HP Wireless Hotspot.
- Maintain tighter control over device security. Use the optional integrated near-field communications (NFC) capabilities to support custom applications such as advanced user authentication.

Fast-track your performance
- Quickly open new files and switch applications with less wait time thanks to solid-state drives and solid-state hybrid drive options. Get the latest processing technology with a choice of 4th generation Intel® Core™ processors.
- Make better use of your workspace. HP ePrint makes wireless printing simple--no need for drivers.
- Get the team together. This Microsoft Lync qualified all-in-one is designed for productive virtual meetings with team members near and far.

Plan with confidence
- Get more out of your investment. The HP ProOne 600 G1 is designed for a long lifecycle, with platform stability up to 30 months.
- HP ProOne PCs are rigorously tested to help ensure reliability. During the HP Total Test Process, our PCs experience 115,000 hours of performance trials to help get you through your business day.
- Spend less time managing updates with HP Support Assistant. You can also safeguard your data with easy backup and recovery, using HP Recovery Manager.

Short summary description HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
This short summary of the HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 600 G1, 21.5", Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

HP ProOne 600 G1. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4590S
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i5-4500 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1QN
Tcase
71.35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
No
Compatible memory cards
Not supported
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
DTS Sound+
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
PS/2 ports quantity
2
Design
Product color *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® Q85
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
80816
Power
AC adapter power
180 W
Weight & dimensions
Width (with stand)
20.5" (521.9 mm)
Depth (with stand)
2.56" (65 mm)
Height (with stand)
14.5" (367.4 mm)
Weight (with stand)
14.6 lbs (6.63 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Detachable display
No
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-09-14 02:43:25
Uk has collected 6 expert reviews for HP ProOne 600 G1 Intel® Core™ i5 i5-4590S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-11-15 05:19:31
HP's Pro Tablet 610 G1 (J0F38PA) is a 10.1in slate that's geared towards small business users who need a highly mobile tablet device that can run regular Windows software. HP's goal with this tablet was to bring 64-bit capability to the market at an affor...
Good 1920x1200 screen, 4GB RAM, Dual-band Wi-Fi...
Bad Drive capacity, Short power cord and long charge time, Lacks accessories...
Bottom line This tablet is made for small business users who want a Windows 8.1-based tablet with plenty of RAM. It's ordinary apart from that. If all you want is a tablet, then go for it, because that's all you'll get with this product...
70%
pcmag.com
Updated:
2014-09-14 02:43:25
The HP ProOne 600 G1 business all-in-one desktop ($2,107, as tested) is a competent system for companies large and small. It has discrete graphics and 8GB of memory for slightly more demanding users, but it's the 256GB solid-state drive (SSD) that really...
Good 1080p screen. Large-capacity solid-state drive (SSD). Easy-to-service chassis. USB 3.0 ports on back and side. No bloatware. Shutter for webcam. Three-year warranty.
Bad Pricey. No touch screen. No HDMI. Other systems beat it on features and performance...
Bottom line The HP ProOne 600 G1 will work fine as a somewhat high-end business all-in-one desktop PC. However, unless you're dead set against having touch screens in the hands of your users, the alternatives with touch are a better deal for the same amount of money...
60%
computershopper.com
Updated:
2014-09-14 02:43:25
& Design In a market where so much attention is lathered on sexy all-in-one desktops like the or , it's easy to forget the understated appeal of a simple business PC. With the ProOne 600 G1, HP ditches the aesthetic extravagances of consumer-oriented...
Good Capable performance, Vibrant display with wide viewing angles, Loud and clear audio, Robust security software, Ships with 3-year warranty...
Bad Utilitarian design, Underpowered components for price, Screen lacks touch input, Finicky wireless mouse and keyboard...
Bottom line The HP ProOne 600 G1 All-in-One offers excellent security features and a 3-year on-site warranty, but its clunky design, middling components, and steep price keep it from being an appealing business PC...
60%