HP logo

HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186085
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
10 Mar 2016
Guarantee:
Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limitedTerms and conditions vary by country; Certain restrictions and exclusions apply.
Long product name HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Mini PC Black:

HP EliteDesk 800 G1 Desktop Mini PC (ENERGY STAR)

HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Mini PC Black:






Short summary description HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Mini PC Black:

HP EliteDesk 800 G1, 2 GHz, Intel® Core™ i5, i5-4590T, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Mini PC Black:

HP EliteDesk 800 G1. Processor frequency: 2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Mini PC. Weight: 2.87 lbs (1.3 kg). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.