location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G1 All-in-One PC (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 800 G1 All-in-One PC (ENERGY STAR)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1T33AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793580776 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2016
Product end of life date
Bullet Points HP EliteOne 800 G1 All-in-One PC (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black
  • - Intel® Core™ i5 i5-4690S 3.2 GHz
  • - 23"
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4600
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 Pro 64-bit
Guarantee: Protected by HP Services, including a 3-year parts, 3 years labour, and 3 years onsite service (3/3/3) limited Terms and conditions vary by country; Certain restrictions and exclusions apply.
Long product name HP EliteOne 800 G1 All-in-One PC (ENERGY STAR) :
The short editorial description of HP EliteOne 800 G1 All-in-One PC (ENERGY STAR)

HP EliteOne 800 G1 All-in-One PC (ENERGY STAR)
More>>>
HP EliteOne 800 G1 All-in-One PC (ENERGY STAR):
The official marketing text of HP EliteOne 800 G1 All-in-One PC (ENERGY STAR) as supplied by the manufacturer

Impressive performance that fits right in. The design looks amazing. Your business performance will look even better. Trust your mission-critical projects to an all-in-one PC that’s built to handle the demands of virtually any business environment. Power your workday with a secure, enterprise-class PC that’s easy to manage and just as reliable as it is stylish. Integrate optional touch computing in select models for a truly hands-on experience.

Short summary description HP EliteOne 800 G1 All-in-One PC (ENERGY STAR):
This short summary of the HP EliteOne 800 G1 All-in-One PC (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G1 All-in-One PC (ENERGY STAR), 23", Intel® Core™ i5, 4 GB, 500 GB, Windows 8.1 Pro, Black

Long summary description HP EliteOne 800 G1 All-in-One PC (ENERGY STAR):
This is an auto-generated long summary of HP EliteOne 800 G1 All-in-One PC (ENERGY STAR) based on the first three specs of the first five spec groups.

HP EliteOne 800 G1 All-in-One PC (ENERGY STAR). Product type: All-in-One PC. Display diagonal: 23", Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1 Pro. Product color: Black

Stylish efficiency from edge to edge

Turn the front room into the showroom, and optimize the space of your back room as well. With slim, sleek glass across a 23-inch diagonal screen, this all-in-one PC impresses virtually anywhere.
Stay organized and free up more room for work. This space-saving all-in-one has several stand options, and easily mounts on the wall.[1]

Fast-track your performance

Quickly open new files and switch applications with less wait time thanks to solid-state drives and solid-state hybrid drive options.[2] Get the latest processing technology with a choice of 4th generation Intel® Core™ processors.[3]
Watch your inbox while working on other tasks. Connect up to four displays, using the digital DisplayPort with multi-stream and optional discrete graphics card.[4]
Intel® Smart Response Technology (SRT),[5] a disk cache solution, delivers similar performance associated with Solid State Drives while retaining the data storage capacity of today’s large Hard Disk Drives.
Make the most of virtual conferencing. Bring work to life through rich sound and video using DTS Studio Sound and an HD webcam.[6]

Experience the simplicity of touch in select models

Delight users with the intuitive control of an optional 10-point capacitive touchscreen that makes the most of Windows 8.[7] Rotation sensors let you see what’s on screen as it was meant to be displayed by rotating from landscape to portrait.[8]

The hub of your mobile world

Speed up charging with a fast charging USB port. The nearly 2.8x stronger charging current helps compatible devices charge faster than standard USB 3.0 ports.[9]
Easily share your internet connection with your devices and help colleagues get online fast with HP Wireless Hotspot.[10]
Maintain tighter control over device security. Use the optional integrated near-field communications (NFC) capabilities to support custom applications such as advanced user authentication.[11]

Heavy security, efficiently managed, reliability for the long haul

Keep it secure, keep it simple. IT efficiency reigns supreme when it’s backed by a full portfolio of HP Client Security[12] and Intel vPro[13] management features.
Save your data. RAID configurations utilize dual storage drives to automatically back up and help protect your sensitive data.[14,15]
Count on the support you need to get long-term value out of your investment. This work-ready PC is designed for a long lifecycle, with platform stability up to 30 months.
Rest assured. Talk to an agent any time and get priority service at any HP repair center with HP Elite Premium Support, at no additional charge.[16]
HP EliteOne PCs are rigorously tested to help ensure reliability. During the HP Total Test Process, our PCs experience 115,000 hours of performance trials to help get you through your business day.

Display
Display diagonal *
23"
Touchscreen *
No
LED backlight
Yes
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4690S
Processor cores
4
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
3.2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i5-4600 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1QP
Tcase
71.35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Design
Product color *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel FDI Technology
Yes
Processor ARK ID
80812
Weight & dimensions
Width (with stand)
22" (560 mm)
Depth (with stand)
1.98" (50.3 mm)
Height (with stand)
15.3" (389 mm)
Weight (with stand)
17.4 lbs (7.89 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Display
23" diagonal IPS widescreen backlit anti-glare LCD (non-Touch); 23" diagonal IPS widescreen backlit LCD, with Projected Captive Touch panel
Drive bays
One 2.5"
Expansion slots
1 Media Card Reader (optional)
I/O ports
6 USB 3.0; 2 PS/2; 1 microphone in; 1 audio headphone jack; 1 serial; 1 audio line out; 1 power connector; 1 RJ-45; 1 DisplayPort
Manageability features
vPro Technology Capable (select models); Intel Standard Manageability (select models)
Power requirements
200W, up to 93% efficient, active PFC
Security management description
USB port disable; Lockable Access Panel; Lockable I/O security cover; Security Screw; HP Keyed Cable Lock (optional); Common Criteria Certified, Infineon TPM SLB9656TT1.2- 4.32 FW; Intrusion Detector; Wall/Arm/Cart Mountable via VESA bracket; Support for Nobel Locking Plate (3rd party option); Support for 3M Privacy Screen (3rd party option), for non-touch models
Autonomy mode
No
Detachable display
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 01:47:11
Uk has collected 8 expert reviews for HP EliteOne Computador 800 G1 All-in-One (ENERGY STAR) Intel® Core™ i5 i5-4690S 58.4 cm (23") All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2014-08-23 01:47:11
Slowly, but surely, Windows 8 and touch screens are making it to business desktops. The HP EliteOne 800 ($2,173 direct) is one of the latest, and it’s definitely a move in the right direction. It solves many of the problems that IT managers had with all-i...
Bottom line Speedy and IT Friendly, you'll welcome the HP EliteOne 800 all-in-one desktop for your business...
80%