location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Secomp Internal Y-Power Cable, SATA to 3x, SATA 11.8" (0.3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Secomp Check ‘Secomp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal Y-Power Cable, SATA to 3x SATA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.03.1041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990178827
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Secomp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 19:01:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Secomp Internal Y-Power Cable, SATA to 3x, SATA 11.8" (0.3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11.8" (0.3 m)
  • - SATA 15-pin Male Straight
  • - SATA 15-pin Female Straight
  • - Black
Long product name Secomp Internal Y-Power Cable, SATA to 3x, SATA 11.8" (0.3 m) :
The short editorial description of Secomp Internal Y-Power Cable, SATA to 3x, SATA 11.8" (0.3 m)

Internal Y-Power Cable, SATA to 3x, SATA
More>>>
Short summary description Secomp Internal Y-Power Cable, SATA to 3x, SATA 11.8" (0.3 m):
This short summary of the Secomp Internal Y-Power Cable, SATA to 3x, SATA 11.8" (0.3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Secomp Internal Y-Power Cable, SATA to 3x, SATA, 11.8" (0.3 m), SATA 15-pin, SATA 15-pin, Male, Female, Straight

Long summary description Secomp Internal Y-Power Cable, SATA to 3x, SATA 11.8" (0.3 m):
This is an auto-generated long summary of Secomp Internal Y-Power Cable, SATA to 3x, SATA 11.8" (0.3 m) based on the first three specs of the first five spec groups.

Secomp Internal Y-Power Cable, SATA to 3x, SATA. Cable length: 11.8" (0.3 m), Connector 1: SATA 15-pin, Connector 2: SATA 15-pin

Brand Image Article code product Stock Price from
ROLINE

ROLINE 11.03.1003 internal power cable 17.7" (0.45 m)
(show image)
11.03.1003 Internal Y-Power Cable, 4-pin HDD to 4x 4-pin HDD (90°) 0.15 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 11.03.1010 internal power cable 11.8" (0.3 m)
(show image)
11.03.1010 Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 11.03.1005 internal power cable 11.8" (0.3 m)
(show image)
11.03.1005 Internal Y-Power Cable, 4-pin HDD to 2x 4-pin HDD 0.3 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 11.03.1050 internal power cable 4.72" (0.12 m)
(show image)
11.03.1050 Internal Y-Power Cable, 4-Pin HDD to 2x SATA 0.12 m 0.00
(excl. VAT)
0 (incl. VAT)