location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-M505L toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-M505L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-M505L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086223034 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2020 13:31:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-M505L toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - High (XL) Yield
  • - Color toner page yield: 3500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-M505L toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Samsung CLT-M505L toner cartridge 1 pc(s) Original Magenta

3500 pages, Magenta, 1 pcs
More>>>
Samsung CLT-M505L toner cartridge 1 pc(s) Original Magenta:
The official marketing text of Samsung CLT-M505L toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

- Use with Samsung SL-C2620DW and SL-C2670FW printers
- Replace your printer’s magenta toner cartridge with ease
- Maximise performance with genuine Samsung supplies
- Benefit from a yield of up to 3500 pages printed per cartridge

Short summary description Samsung CLT-M505L toner cartridge 1 pc(s) Original Magenta:
This short summary of the Samsung CLT-M505L toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-M505L, 3500 pages, Magenta, 1 pc(s)

Long summary description Samsung CLT-M505L toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Samsung CLT-M505L toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Samsung CLT-M505L. Color toner page yield: 3500 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
C2620DW, C2670FW, C2680FX
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Color toner page yield *
3500 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
Samsung
Weight & dimensions
Weight
27 oz (765 g)
Packaging data
Package width
14.1" (358 mm)
Package depth
5.04" (128 mm)
Package height
4.8" (122 mm)
Package weight
33.7 oz (955 g)
Package tare weight
4.59 oz (130 g)
Other features
Print technology
Laser printing
Logistics data
Number of pallets per intermodal container (20ft)
14 pc(s)
Logistics data
Number of pallets per intermodal container (40ft)
30 pc(s)
Number of pallets per intermodal container (40ft, HC)
30 pc(s)
Pallet width
29.7" (75.4 cm)
Pallet length
43.1" (109.6 cm)
Pallet height
0.236" (6 mm)
Number of cartons per pallet (intermodal container 20ft)
64 pc(s)
Number of cartons per pallet (intermodal container 40ft)
64 pc(s)
Number of cartons per pallet (intermodal container 40ft, HC)
72 pc(s)
Master (outer) case width
14.8" (377 mm)
Master (outer) case length
10.8" (274 mm)
Master (outer) case height
9.8" (249 mm)
Master (outer) case weight
9.28 lbs (4.21 kg)
Master (outer) case tare weight
13.8 oz (390 g)
Quantity per master (outer) case
4 pc(s)