location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J5520DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J5520DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J5520DW
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-J5520DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 6000 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 35 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB
More>>>
Short summary description Brother MFC-J5520DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J5520DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J5520DW, Inkjet, Color printing, 6000 x 1200 DPI, A4, Direct printing, Black

Long summary description Brother MFC-J5520DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J5520DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J5520DW. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
27 ppm
Copying
Copying *
Color copying
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
ADF scanner
Scan to
E-mail, E-mail Server, FTP, Image, OCR, USB
Image formats supported
BMP, JPG, PCX, PNG
Document formats supported
HTM, PDF
Input color depth
48 bit
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Fax forwarding
Yes
Fax broadcasting
250 locations
Auto reduction
Yes
Distinctive ring
Yes
Fax dual access
Yes
Fax coding methods
JPEG, MH, MMR, MR
Caller ID
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
85 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Ledger (media size), Letter
Envelopes sizes
10, DL, Monarch
Photo paper sizes (imperial)
4x6, 5x7, 5x8
Custom media width
3.5 - 11" (88.9 - 279.4 mm)
Paper handling
Custom media length
5 - 17" (127 - 431.8 mm)
Paper tray media weight (imperial)
17 - 58 lbs
Multi-Purpose Tray media weight (imperial)
17 - 58 lbs
Auto Document Feeder (ADF) media weight (imperial)
17 - 24 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, AES, SSID, TKIP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS, DNS, mDNS, LLMNR, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP, SNMPv1/v2c, TFTP, SMTP, ICMP, CIFS, SNTP, POP3, IMAP4, HTTP
Supported network protocols (IPv6)
NDP, RA, mDNS, LLMNR, DNS, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP, SNMPv1/v2, TFTP, SMTP, POP3, CIFS, SNTP, IMAP4, ICMPv6, HTTP
Online services supported
Dropbox, Evernote, Google Drive
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MicroSD (TransFlash), MiniSD, MS Micro (M2), MS PRO Duo, SD, SDHC, SDXC
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.7"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
31 W
Power consumption (PowerSave)
1.7 W
Power consumption (standby)
5 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Bundled software
Scansoft PaperPort 12 SE Scansoft PaperPort 11 SE Presto! PageManager
Other features
PictBridge
Yes
Noise level
50 dB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:05
Uk has collected 1 expert review for Brother MFC-J5520DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-14 19:50:05
Here's a quirk of the tech world: Many printers and MFPs aimed at small businesses are actually more appropriate for home use than those specifically meant as home models. There are a number of reasons for this. One is durability: “Home” printers are desi...
Good 11 × 17 inch print capability, Very good output quality, Super High Yield ink cartridges available, 250 sheet paper tray capacity...
Bad No automatic duplexing on ADF, PaperPort is older version, Somewhat pricey for a home MFP, Awkward cable routing...
Bottom line The MFC-J5520 is one of Brother's “Business Smart Plus Series” models. We have no doubt that the MFP would work nicely in an SMB or home office environment. But while a bit more expensive than many home-oriented models, we think the MFC-J5520DW will be...
80%
Brand Image Article code product Stock Price from
Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm
(show image)
MFC-3240C MFC 3240C 0.00
(excl. VAT)
0 (incl. VAT)