Cisco logo

Cisco VIC3-2FXS-E/DID network equipment spare part Voice network module

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19464
Info modified on:
08 Nov 2024, 10:00:39
Long product name Cisco VIC3-2FXS-E/DID network equipment spare part Voice network module:

2-port Enhanced FXS/DID voice/fax interface card

Short summary description Cisco VIC3-2FXS-E/DID network equipment spare part Voice network module:

Cisco VIC3-2FXS-E/DID, Voice network module, SNMP, FXS, Cisco 2800, 2900, 3800 and 3900 Series, 0 - 40 °C, -25 - 70 °C

Long summary description Cisco VIC3-2FXS-E/DID network equipment spare part Voice network module:

Cisco VIC3-2FXS-E/DID. Product type: Voice network module, Supported network protocols: SNMP, Connector type: FXS

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.