location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro A1SAi-2550F BGA 1283 Mini-ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A1SAi-2550F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-A1SAI-2550F-B show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro A1SAi-2550F BGA 1283 Mini-ITX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel BGA 1283
  • - Server Mini-ITX
  • - DDR3-SDRAM ECC Maximum internal memory: 64 GB
  • - SATA II, SATA III
  • - BIOS type: UEFI AMI 64 Mbit ACPI version: 5.0
  • - Gigabit Ethernet
Long product name Supermicro A1SAi-2550F BGA 1283 Mini-ITX :
The short editorial description of Supermicro A1SAi-2550F BGA 1283 Mini-ITX

Intel Atom C2550, SoC, FCBGA 1283, 14W 4-Core, Mini-ITX, up to 64GB DDR3 1600MHz ECC, Quad GbE LAN ports, 64Mb SPI Flash EEPROM with AMI UEFI BIOS, Bulk Pack
More>>>
Short summary description Supermicro A1SAi-2550F BGA 1283 Mini-ITX:
This short summary of the Supermicro A1SAi-2550F BGA 1283 Mini-ITX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro A1SAi-2550F, Intel, BGA 1283, 14 W, DDR3-SDRAM, 64 GB, 1.35,1.5 V

Long summary description Supermicro A1SAi-2550F BGA 1283 Mini-ITX:
This is an auto-generated long summary of Supermicro A1SAi-2550F BGA 1283 Mini-ITX based on the first three specs of the first five spec groups.

Supermicro A1SAi-2550F. Processor manufacturer: Intel, Processor socket: BGA 1283, Processor thermal power (max): 14 W. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory voltage: 1.35,1.5 V. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet. Component for: Server, Motherboard form factor: Mini-ITX

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:39:10
Uk has collected 1 expert review for Supermicro A1SAi-2550F BGA 1283 Mini-ITX and the rating is 94 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
94%
Source Review comments Score
servethehome.com
Updated:
2016-11-15 02:39:10
Recently we used the Supermicro A1SAi-2550F to look at the platform's power consumption and performance. Today we are formally reviewing the Supermicro A1SAi-2550F platform itself. For those that have read our A1SAi-2750F or A1SRi-2758F reviews you should...
Good Excellent supporting cast of components including the quad Intel i354 gigabit NIC, IPMI and OOB management, USB 3,0 internal and external connectors and a PCIe x8 port, Lower power consumption and cost than the 8core Atom C2750 model...
Bad Approximately half of the multithreaded performance of the C2750 changes the application set this platform may be used in...
Bottom line As we saw in our performance and power testing, this Supermicro A1SAi-2550F make this a very interesting platform. While the 8 core C2750 and C2758 models are probably better suited for web serving and network appliances, the 4-core model has a lot of pot...
94%