icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
HP logo

HP StorageWorks Ultrium 448 External Tape Drive

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
178671
Info modified on:
04 Apr 2019, 09:57:17
Guarantee:
Hewlett-Packard provides a 3-year, next-day, product exchange, limitedfor all the StorageWorks Ultrium Tape Drives, plus 9x5 phone support for the duration of the
HP StorageWorks Ultrium 448 External Tape Drive:

The HP StorageWorks Ultrium 448 Tape Drive based on second generation LTO technology is positioned as the affordable tape backup solution providing mid-range customers with the best mix of features and value today and in the future for protecting data on their mid-range SCSI and Serial Attached SCSI (SAS)-based servers. The Ultrium 448 Tape Drive delivers a compressed storage capacity of 400 GB per data cartridge using LTO 2 media. By doubling the capacity of the current half-height HP Ultrium 232 Tape Drive, customers will now use fewer data cartridges to meet their storage needs, reducing their IT costs and increasing their return on investment. Capable of backing up half a Terabyte of storage in 2.5 hours, the fast performance of the Ultrium 448 is enhanced by HP’s exclusive dynamic data rate matching feature which can match the throughput of the host. The Ultrium 448 Tape Drive is fully read and write compatible with all first and second-generation Ultrium drives and media.

Short summary description HP StorageWorks Ultrium 448 External Tape Drive:

HP StorageWorks Ultrium 448 External Tape Drive

Long summary description HP StorageWorks Ultrium 448 External Tape Drive:

HP StorageWorks Ultrium 448 External Tape Drive

Recommended products
Similar products
Loading...
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.