location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco DS-SFP-FC16G-SW network transceiver module Fiber optic SFP+ 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-SFP-FC16G-SW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-SFP-FC16G-SW show
Show alternative article codes used in the online market place
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 22:45:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco DS-SFP-FC16G-SW network transceiver module Fiber optic SFP+ 850 nm :
The short editorial description of Cisco DS-SFP-FC16G-SW network transceiver module Fiber optic SFP+ 850 nm

16-Gbps Fibre Channel SFP+
More>>>
Short summary description Cisco DS-SFP-FC16G-SW network transceiver module Fiber optic SFP+ 850 nm:
This short summary of the Cisco DS-SFP-FC16G-SW network transceiver module Fiber optic SFP+ 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco DS-SFP-FC16G-SW, Fiber optic, SFP+, 850 nm, Gray, 40 °C, -40 - 85 °C

Long summary description Cisco DS-SFP-FC16G-SW network transceiver module Fiber optic SFP+ 850 nm:
This is an auto-generated long summary of Cisco DS-SFP-FC16G-SW network transceiver module Fiber optic SFP+ 850 nm based on the first three specs of the first five spec groups.

Cisco DS-SFP-FC16G-SW. SFP transceiver type: Fiber optic, Interface type: SFP+, Wavelength: 850 nm. Product color: Gray

Brand Image Article code product Stock Price from
Cisco

Cisco DS-CWDM-1470= network transceiver module Fiber optic 2000 Mbit/s SFP 1470 nm
(show image)
DS-CWDM-1470= DS-CWDM-1470= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1510= network transceiver module Fiber optic 2000 Mbit/s SFP 1510 nm
(show image)
DS-CWDM-1510= DS-CWDM-1510= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1530= network transceiver module Fiber optic 2000 Mbit/s SFP 1530 nm
(show image)
DS-CWDM-1530= DS-CWDM-1530= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1490= network transceiver module Fiber optic 2000 Mbit/s SFP 1490 nm
(show image)
DS-CWDM-1490= DS-CWDM-1490= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1570= network transceiver module Fiber optic 2000 Mbit/s SFP 1570 nm
(show image)
DS-CWDM-1570= DS-CWDM-1570= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)