Cisco logo

Cisco DWDM-SFP-4532= network transceiver module Fiber optic 1000 Mbit/s 1545.32 nm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39752
Info modified on:
15 Oct 2024, 09:56:53
Guarantee:
1 year
Long product name Cisco DWDM-SFP-4532= network transceiver module Fiber optic 1000 Mbit/s 1545.32 nm:

1000BASE-DWDM 1545.32 nm SFP (100-GHz ITU grid)

Short summary description Cisco DWDM-SFP-4532= network transceiver module Fiber optic 1000 Mbit/s 1545.32 nm:

Cisco DWDM-SFP-4532=, Fiber optic, 1000 Mbit/s, SFP, SFP, DWDM, 1545.32 nm

Long summary description Cisco DWDM-SFP-4532= network transceiver module Fiber optic 1000 Mbit/s 1545.32 nm:

Cisco DWDM-SFP-4532=. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Silver. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Maximum current: 3 A. Width: 0.528" (13.4 mm), Depth: 2.22" (56.5 mm), Height: 0.335" (8.5 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.