location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco QSFP-H40G-CU5M InfiniBand/fibre optic cable 196.9" (5 m) QSFP+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QSFP-H40G-CU5M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QSFP-H40G-CU5M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012302350783 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 16:09:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco QSFP-H40G-CU5M InfiniBand/fibre optic cable 196.9" (5 m) QSFP+
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 196.9" (5 m)
  • - QSFP+
  • - QSFP+
  • - 40 Gbit/s
Long product name Cisco QSFP-H40G-CU5M InfiniBand/fibre optic cable 196.9" (5 m) QSFP+ :
The short editorial description of Cisco QSFP-H40G-CU5M InfiniBand/fibre optic cable 196.9" (5 m) QSFP+

40GBASE-CR4 QSFP+ passive direct-attach copper transceiver module assembly, 5 meter
More>>>
Short summary description Cisco QSFP-H40G-CU5M InfiniBand/fibre optic cable 196.9" (5 m) QSFP+:
This short summary of the Cisco QSFP-H40G-CU5M InfiniBand/fibre optic cable 196.9" (5 m) QSFP+ data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco QSFP-H40G-CU5M, 196.9" (5 m), QSFP+, QSFP+

Long summary description Cisco QSFP-H40G-CU5M InfiniBand/fibre optic cable 196.9" (5 m) QSFP+:
This is an auto-generated long summary of Cisco QSFP-H40G-CU5M InfiniBand/fibre optic cable 196.9" (5 m) QSFP+ based on the first three specs of the first five spec groups.

Cisco QSFP-H40G-CU5M. Cable length: 196.9" (5 m), Connector 1: QSFP+, Connector 2: QSFP+

Country Distributor
Nederland 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)