location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco PWR-2921-51-AC power supply unit 2U Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-2921-51-AC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-2921-51-AC
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 04:57:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco PWR-2921-51-AC power supply unit 2U Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100 - 240 V 47 - 63 Hz
  • - 2U
  • - Stainless steel
Long product name Cisco PWR-2921-51-AC power supply unit 2U Stainless steel :
The short editorial description of Cisco PWR-2921-51-AC power supply unit 2U Stainless steel

AC Power-Supply for Cisco 2921/2951
More>>>
Short summary description Cisco PWR-2921-51-AC power supply unit 2U Stainless steel:
This short summary of the Cisco PWR-2921-51-AC power supply unit 2U Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco PWR-2921-51-AC, 100 - 240 V, 340 W, 47 - 63 Hz, 3.4 A, 2U, Cisco 2921, 2951

Long summary description Cisco PWR-2921-51-AC power supply unit 2U Stainless steel:
This is an auto-generated long summary of Cisco PWR-2921-51-AC power supply unit 2U Stainless steel based on the first three specs of the first five spec groups.

Cisco PWR-2921-51-AC. AC input voltage: 100 - 240 V, Peak power: 340 W, AC input frequency: 47 - 63 Hz. Power supply unit (PSU) form factor: 2U, Compatible products: Cisco 2921, 2951. Product color: Stainless steel

Brand Image Article code product Stock Price from
Cisco

Cisco PWR-2921-51-AC= power supply unit 2U Stainless steel
(show image)
PWR-2921-51-AC= PWR-2921-51-AC= 0.00
(excl. VAT)
0 (incl. VAT)