location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco N7K-DC-6.0KW network switch component Power supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N7K-DC-6.0KW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N7K-DC-6.0KW
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco N7K-DC-6.0KW network switch component Power supply
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply
  • - LED indicators
  • - 6000 W
  • - Gray
Long product name Cisco N7K-DC-6.0KW network switch component Power supply :
The short editorial description of Cisco N7K-DC-6.0KW network switch component Power supply

Nexus 7000 6.0KW DC Power Supply Module (cable included)
More>>>
Short summary description Cisco N7K-DC-6.0KW network switch component Power supply:
This short summary of the Cisco N7K-DC-6.0KW network switch component Power supply data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco N7K-DC-6.0KW, Power supply, Gray, Short circuit, EN55024, CISPR24, EN300386, KN24, 47CFR Part 15 (CFR 47) Class A, AS/NZS CISPR22 Class A, CISPR22..., UL 60950-1, CAN/CSA-C22.2 No. 60950-1, EN 60950-1, IEC 60950-1, AS/NZS 60950-1, Cisco Nexus 7000

Long summary description Cisco N7K-DC-6.0KW network switch component Power supply:
This is an auto-generated long summary of Cisco N7K-DC-6.0KW network switch component Power supply based on the first three specs of the first five spec groups.

Cisco N7K-DC-6.0KW. Product type: Power supply, Product color: Gray, Power protection features: Short circuit. Compatibility: Cisco Nexus 7000. Total power: 6000 W. Width: 3.98" (101 mm), Depth: 21.2" (539 mm), Height: 8.5" (216 mm)

Brand Image Article code product Stock Price from
Cisco

Cisco Nexus 7000 Series Supervisor Module, Spare network switch component
(show image)
N7K-SUP1= Nexus 7000 Series Supervisor Module, Spare 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco N7K-SUP1 network switch component
(show image)
N7K-SUP1 N7K-SUP1 0.00
(excl. VAT)
0 (incl. VAT)