location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 4G-CAB-LMR240-75 coaxial cable 905.5" (23 m) TNC Male TNC Female Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4G-CAB-LMR240-75
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4G-CAB-LMR240-75 show
Show alternative article codes used in the online market place
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco 4G-CAB-LMR240-75 coaxial cable 905.5" (23 m) TNC Male TNC Female Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LMR240 905.5" (23 m) Black
  • - TNC Male Straight
  • - TNC Female Straight
Long product name Cisco 4G-CAB-LMR240-75 coaxial cable 905.5" (23 m) TNC Male TNC Female Black :
The short editorial description of Cisco 4G-CAB-LMR240-75 coaxial cable 905.5" (23 m) TNC Male TNC Female Black

75-ft (23 m) Low Loss LMR 240 Cable with TNC Connector
More>>>
Short summary description Cisco 4G-CAB-LMR240-75 coaxial cable 905.5" (23 m) TNC Male TNC Female Black:
This short summary of the Cisco 4G-CAB-LMR240-75 coaxial cable 905.5" (23 m) TNC Male TNC Female Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 4G-CAB-LMR240-75, 905.5" (23 m), LMR240, TNC Male, TNC Female, Black

Long summary description Cisco 4G-CAB-LMR240-75 coaxial cable 905.5" (23 m) TNC Male TNC Female Black:
This is an auto-generated long summary of Cisco 4G-CAB-LMR240-75 coaxial cable 905.5" (23 m) TNC Male TNC Female Black based on the first three specs of the first five spec groups.

Cisco 4G-CAB-LMR240-75. Cable length: 905.5" (23 m), Connector 1: TNC Male, Connector 2: TNC Female. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Cisco

Cisco 15m LL LMR 240 coaxial cable 590.6" (15 m) TNC Male TNC Female Black
(show image)
4G-CAB-LMR240-50= 15m LL LMR 240 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)