Indesit logo

Indesit XWSA 61253 W EU washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82895
Info modified on:
27 May 2024, 11:52:14
Short summary description Indesit XWSA 61253 W EU washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Indesit XWSA 61253 W EU, Front-load, 13.2 lbs (6 kg), B, 1200 RPM, 8391 L, White

Long summary description Indesit XWSA 61253 W EU washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Indesit XWSA 61253 W EU. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Maximum spin speed: 1200 RPM. Annual water consumption washing: 8391 L. Product color: White. Width: 23.4" (595 mm), Depth: 16.7" (425 mm), Height: 33.5" (850 mm)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.