location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ARMPIVOTE monitor mount / stand 24" Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single Desk-Mount Monitor Arm - Full Motion Articulating - Steel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMPIVOTE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858595 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:24
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com ARMPIVOTE user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Diagram (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ARMPIVOTE monitor mount / stand 24" Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mount a VESA (75x75, 100x100) compatible display 12" to 34", flat screen, curved or ultrawide, with a max weight of 8 lb. (3.6 kg)
  • - Landscape-to-portrait display rotation (for use in portrait position, the mount supports ultrawide displays with max width of 20"/50.8 cm)
  • - Smooth one-touch height adjustment, with the gas-spring arm
  • - Articulating arm with wide range of motion, 360° around support pole and elbow, +/-90 degrees tilt and +/-90 degrees swivel
  • - Maximum arm extension of 22.05" (560 mm)
Guarantee: 2 Years
Long product name StarTech.com ARMPIVOTE monitor mount / stand 24" Desk Black :
The short editorial description of StarTech.com ARMPIVOTE monitor mount / stand 24" Desk Black

StarTech.com Single Monitor Mount - Gas-spring - Monitors up to 24” - Monitor Arm Desk Mount - VESA Mount - Monitor Stand (ARMPIVOTE)
More>>>
StarTech.com ARMPIVOTE monitor mount / stand 24" Desk Black:
The official marketing text of StarTech.com ARMPIVOTE monitor mount / stand 24" Desk Black as supplied by the manufacturer

VESA Monitor Mount | Desk/Grommet Mount | Height Adjustable | For up to 34" Monitors

Add more freedom to your work day. This single desk-mount monitor arm frees up space by letting you mount your monitor above your desk or table. The full motion articulating arm makes it easy to adjust your monitor position with extension, tilt, swivel, rotation and gas-spring height adjustments.

Free up Space and Work in Comfort

Mounting your display on a monitor arm above the desk surface enables you to adjust your display height, position and viewing angles easily for an ergonomic work environment, and reclaim valuable workspace on your desk. The single monitor mount supports 12" to 34" displays with a maximum weight capacity of 8 lb. (3.6 kg).

Full-Motion and Spring-Assisted Height Adjustment

The adjustable monitor mount lets you extend the arm a full 22.05" (560 mm). The full motion arm moves freely provides a wide range of motion across multiple axes. You can tilt, swivel and rotate your monitor 360 degrees, to adjust your monitor for more comfortable viewing. Switch back and forth from landscape to portrait position at any time. Featuring spring-assisted height adjustment, the display mount lets you raise or lower your monitor with smooth and effortless positioning.

Steel Construction and Easy Setup

With its durable steel construction, the display mount securely holds your computer monitor. Setting up is easy. You can either clamp the mount to the side of your desk or table, or mount it through a grommet hole (hardware included). The integrated cable management channel keeps things neat and organized.

ARMPIVOTE is backed by a StarTech.com 2-year warranty and free, lifetime technical support.

The StarTech.com Advantage

- Raise or lower your display using only a finger, with the gas-spring height adjustment cylinder
- Place your display at an optimal viewing angle, with a flexible articulating monitor arm
- Maximize space-efficiency by mounting your displays above the desk surface

Short summary description StarTech.com ARMPIVOTE monitor mount / stand 24" Desk Black:
This short summary of the StarTech.com ARMPIVOTE monitor mount / stand 24" Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ARMPIVOTE, Clamp, 7.94 lbs (3.6 kg), 12", 24", 3.94 x 3.94" (100 x 100 mm), Black

Long summary description StarTech.com ARMPIVOTE monitor mount / stand 24" Desk Black:
This is an auto-generated long summary of StarTech.com ARMPIVOTE monitor mount / stand 24" Desk Black based on the first three specs of the first five spec groups.

StarTech.com ARMPIVOTE. Mounting: Clamp, Maximum weight capacity: 7.94 lbs (3.6 kg), Minimum screen size: 12", Maximum screen size: 24", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -90 - 90°. Product color: Black

Mounting
Minimum screen size *
12"
Maximum weight capacity *
7.94 lbs (3.6 kg)
Maximum screen size *
24"
Mounting
Clamp
Mounting type *
Desk
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
1
Desk thickness (min)
0.394" (1 cm)
Desk thickness (max)
2.95" (7.5 cm)
Ergonomics
Height adjustment
Yes
Tilt angle range
-90 - 90°
Swivel angle
360°
Angle of rotation
360°
Pivot angle
360
Pan range
-90 - 90°
Cable management
Yes
Design
Housing material
Plastic, Steel
Design
Product color *
Black
Weight & dimensions
Weight
4.85 lbs (2.2 kg)
Packaging data
Package width
8.39" (213 mm)
Package depth
18.8" (477 mm)
Package height
5.2" (132 mm)
Package weight
5.95 lbs (2.7 kg)
Packaging content
Wrench included
Yes
Clamp included
Yes
Screws included
Yes
Number of screws
12
Number of spacers included
4
Manual
Yes
Other features
Compliance certificates
RoHS
Certification
CE, REACH
Logistics data
Harmonized System (HS) code
85299097
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:04:38
Uk has collected 1 expert review for StarTech.com Single Desk-Mount Monitor Arm - Full Motion Articulating - Steel but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetexplained.com
Updated:
2019-12-03 10:04:38
support base postfirst arm connectiongas spring armVESA mountAOC 21.5-inch LED Monitorcable management clip...
0%
Brand Image Article code product Stock Price from
StarTech.com ARMPIVOT monitor mount / stand 30" Desk Black, Silver StarTech.com ARMPIVOT monitor mount / stand 30" Desk Black, Silver
(show image)
ARMPIVOT Single-Monitor Desk Mount - Height Adjustable - Steel - For up to 34" (30.9lb/14kg) Displays 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)