location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS110TP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS110TP-200EUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449103793 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 4000 entries
  • - Access Control List (ACL)
  • - Power over Ethernet (PoE)
Long product name NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The short editorial description of NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

GS110TP, ProSafe 8-port Gigabit PoE Smart Switch with 2 Gigabit Fiber SFP
More>>>
NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official marketing text of NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer

Small, Yet Powerful Gigabit Smart Switch Packed with Advanced Features

Joining NETGEAR’s ProSafe® family of Smart Switches with high performance and cost efficiency, this 10-port Gigabit Smart Switch is packed with powerful features capable of enhancing any type of business network. The GS110TP is designed for customers who need a low port density solution with the combination of Gigabit speed and PoE capability. The GS110TP comes with 8 dedicated 10/100/1000 Mbps copper ports to connect to your end devices and two additional Gigabit Fiber ports for uplinks with greater distance. With PoE capability on all 8 copper ports, the GS110TP can automatically detect PoE on the end devices and dynamically manage power assignments and priority. It is capable of delivering up to 15.4W of power to devices such as wireless access points, IP phones and IP cameras, providing flexibility and ease of deployment to your network. The GS110TP comes with a comprehensive set of features, such as enhanced VLAN and QoS, access control lists (ACL), 802.1x port authentication, rate limiting and IGMP snooping and many more, to provide businesses with networks that are geared for growth while ensuring performance and reliability. With the fanless design and compact form factor, the GS110TP offers quiet operation and is suitable for deployments in any type of environment, especially the ones which are sensitive to noise.

PoE Power Management

GS110TP offers useful PoE power management features to help you better control and monitor your power resource. The PoE timer can help turn off the PoE ports during certain times of the day so that your network can be more secure as well as energy efficient. It can also set prioritization on power usage so that specified ports are always guaranteed to get the power first if total power required exceeds the total power budget. The power will be assigned to the PoE ports dynamically depending on the actual power need of the individual network devices so that you don’t need to do any calculation. The PoE LED on the front panel will light up if the PoE usage is reaching the threshold, meaning that insufficient PoE resource is left for powering up additional ports.

NETGEAR Green
- Up to 70% power savings compared to the non-Green version
- Auto power-down mode saves energy when port is not in use
- Cable length detection reduces power usage when network cable is shorter than 10 meters

Advanced Quality of Service (QoS)

Priority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high-traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads. The GS110TP provides an extensive set of QoS features:

- 802.1p-based prioritization
- Layer 3-based prioritization
- Rate limiting

Advanced Security

The GS110TP provides more robust security. This includes:
- 802.1x for authentication
- ACL filtering to permit or deny traffic based on MAC or IP addresses

Usability Enhancements

The GS110TP is a powerful switch, yet very ease to manage. It comes with many usability enhancements to help customers fully utilize the features for a more optimized and secure network. For example, the Auto Voice VLAN and Auto Video features will assist customers to easily set up VoIP or IP surveillance networks with a couple of simple steps. You don’t need to be an IT professional to set up VoIP or IP surveillance. Security is critical for business networks. However, not everyone knows how to set up a secure network. The ACL Wizards on the GS110TP will guide even naïve users through the setup of access control and address filtering.

Centralized Management via the New Smart Control Center

With multiple switches in the network, managing configurations on each switch and upgrading firmware becomes a big challenge. NETGEAR’s Smart Control Center that comes with the GS110TP and many other Smart switch models can help make this task much easier and simpler. It can perform discovery of the switches on your network, push configuration and firmware updates to multiple selected switches at once, and can even schedule when the tasks should be performed.

Short summary description NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS110TP, Managed, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

NETGEAR GS110TP. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.3ab, IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Data transmission
Supported data transfer rates
10/100/1000Base-T/SFP
MAC address table *
4000 entries
Store-and-forward
Yes
Maximum data transfer rate
20 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
0.5 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Product color
Black
Performance
Mean time between failures (MTBF)
157004 h
Power
Input current
1.25 A
Input voltage
48 V
Power consumption (typical)
59.3 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Width
9.29" (236 mm)
Depth
4" (101.6 mm)
Height
1.06" (27 mm)
Weight
24.7 oz (700 g)
Logistics data
Harmonized System (HS) code
85176990
Other features
Latency
4 μs
Dimensions (WxDxH)
9.29 x 4 x 1.06" (236 x 101.6 x 27 mm)
Connectivity technology
Wired
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, C-Tick
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 10:47:42
Uk has collected 6 expert reviews for NETGEAR GS110TP Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tweaktown.com
Updated:
2015-02-06 10:47:35
Over the last year or so we have shown you pieces of networking hardware that normally reside in the realm of the enterprise network; items like 24 port rack mounted switches, smart switches and of course Power over Ethernet devices. With each of th...
Bottom line In general the GS110TP performs very well and does almost everything that you would want it to do with the exception of the PoE scheduling. We found that most of the options would really not have a place in the home network (at least not yet), but i...
86%
zdnet.co.uk
Updated:
2015-02-06 10:47:35
Although this eight-port Gigabit switch might seem pricey, when you add in management capability, eight PoE ports and two Gigabit SFP slots for fibre modules, it starts to sound a lot more attractive. The GS110TP is an entry-level offering in Netgear's...
Good Excellent documentation and support, Comprehensive webbased management, Compact, Silent, Eight PoE ports...
Bad Quirky management interface...
Bottom line Whether used in 'dumb' or 'smart' mode, Netgear's ProSafe GS110TP offers good value for smaller businesses looking to add traffic management and/or power-over-Ethernet capabilities to their networks.…...
85%
v3.co.uk
Updated:
2015-02-06 10:47:35
The GS110TP is an entry-level eight-port Gigabit Ethernet ‘smart’ switch, with web-based management capabilities that offer a cheaper alternative to fully-managed Layer 2 or 3 switches.It has the added attraction of 802.3af power-over-Ethernet (PoE) su...
Good Compact; silent; PoE on all ports; power-saving features; outstanding documentation...
Bad Poor admin interface usability...
Bottom line A well-made switch that would suit smaller organisations needing power over Ethernet capabilities, but which is not yet ready to make the leap to a fully-managed model. Good points: Compact; silent; PoE on all ports; power-saving features; outstanding...
80%
connectreviews.com
Updated:
2015-02-06 10:47:42
Product At-a-Glance Pros Easy setup and management Dual Gigabit fiber ports PoE support $265 price tag is relatively cheap compared to competitors Cons Control panel is not as powerful as some competitors Large separate power supply Summary For small...
Good Easy setup and management, Dual Gigabit fiber ports, PoE support, $265 price tag is relatively cheap compared to competitors...
Bad Control panel is not as powerful as some competitors, Large separate power supply...
0%
smallnetbuilder.com
Updated:
2015-02-06 10:47:42
If you're a fan of NETGEAR's GS108T, but have bemoaned the fact that it doesn't support Power over Etherent (PoE), then rejoice. The newly-birthed GS110TP takes all the GS108T's "smart" switching features, adds 802.3af PoE on all 8 ports, throws in t...
Good Four 802.3ad Link Aggregated Groups (LAG), 802.1x/RADIUS/TACACS authentication, Spanning Tree support, VoIPspecific features, No fan, Jumbo Frame support...
Bad No port Ingress rate, Can't provide max PoE power on all ports simultaneously, Enabling HTTPS is a hassle...
Bottom line Full-featured 8-port Gigabit smart switch with PoE on all ports, but 46W maximum capacity...
0%
Brand Image Article code product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)