location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 12.5-in Privacy Filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12.5-in Privacy Filter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J6E64AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4514953775664 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:38:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP 12.5-in Privacy Filter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12.5" Laptop Black
  • - Anti-glare
  • - LCD 16:9
  • - Scratch-resistant
Guarantee: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP 12.5-in Privacy Filter :
The short editorial description of HP 12.5-in Privacy Filter

HP 12.5-in Privacy Filter
More>>>
HP 12.5-in Privacy Filter:
The official marketing text of HP 12.5-in Privacy Filter as supplied by the manufacturer






Short summary description HP 12.5-in Privacy Filter:
This short summary of the HP 12.5-in Privacy Filter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 12.5-in Privacy Filter, 12.5", 16:9, Laptop, Anti-glare

Long summary description HP 12.5-in Privacy Filter:
This is an auto-generated long summary of HP 12.5-in Privacy Filter based on the first three specs of the first five spec groups.

HP 12.5-in Privacy Filter. Maximum screen size: 12.5". Aspect ratio: 16:9. Suitable for: Laptop. Protection features: Scratch-resistant

No compromises.

Retain your screen’s crystal clarity through a filter that inhibits a direct view of your content from everyone but you and resists scratches and glare.[1]

Easy application.

Use the included adhesive strips and side tabs for easy application, and reuse as needed if you swap between devices.

No cutting or resizing required.

Get a precise fit for your screen with a filter that doesn’t interrupt access to your webcam.

World-class support

Rest easy with a one-year parts replacement limited warranty.

Design
Suitable for *
Laptop
Filter color
Black
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
16:9
Scratch-resistant
Yes
Protection features
Scratch-resistant
Compatibility
HP EliteBook 820 G1
HP segment
Business
Ergonomics
Maximum screen size *
12.5"
Logistics data
Harmonized System (HS) code
85299097
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
8 pc(s)
Quantity per pallet
2000 pc(s)
Quantity per master (outer) case
50 pc(s)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)