location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-760
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD96401 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Dec 2020 12:32:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - A4 32 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 15.2 lbs (6.9 kg)
Guarantee: 12 months Carry in
Long product name Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The short editorial description of Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Photo XP-750 - Print/scan/copy, 5760x1440 dpi, 32 ppm, LCD Touch, CIS Scan, Wi-Fi, USB, Ethernet, 6.9 kg, Black
More>>>
Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official marketing text of Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer

Welcome to the Expression Photo XP-760

Keen photographers should look no further than this superior all-rounder with Wi-Fi. Experience the XP-760 with our exceptional Claria Photo HD Ink, a 6-colour ink-set that will help you produce professional-quality, long-lasting photographs. As well as printing outstanding photos, you can expand your creativity and print onto thicker media with the rear speciality feed and also directly onto suitable CDs and DVDs.

Setting up the XP-760 to work with laptops and computers is a breeze with automatic Wi-Fi set-up2. We've also got you covered if you haven't got wireless connectivity as Wi-Fi Direct means compatible devices can still be connected together without the need for a router. Printing from mobile devices is easy too; simply use Epson iPrint3 to print from your smartphone or tablet. You can even print from anywhere in the world by emailing photos and documents directly to the printer3.

The easy-to-use features don't end there and a large LCD touchscreen, motorised control panel and output tray make operating the XP-760 simple and convenient . Automatic power on and print speeds of 10 seconds per photo4 mean the XP-760 is ideal for producing high-quality photos, fast.

- High-quality photo printing Claria Photo HD inks for exceptional, long-lasting photos
- Flexibile Wi-Fi and Ethernet connectivity and easy mobile printing
- Dual paper trays One for A4 and another for photo paper
- Versatile media Prints on thick card & CD/DVDs
- Convenient Duplex printing & Auto power on

Short summary description Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Photo XP-760, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Photo XP-760. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 9.5 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (color, normal quality, A4/US Letter)
9.5 ppm
Print speed (ISO/IEC 24734) mono
9 ipm
DVD/CD printing
Yes
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 4800 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Number of print cartridges *
6
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
Ethernet, USB, Wireless LAN
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.5"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
20 W
Power consumption (standby)
1.4 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
13.4" (341 mm)
Height
5.55" (141 mm)
Weight
15.2 lbs (6.9 kg)
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 06:04:24
Uk has collected 7 expert reviews for Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
digitalversus.com
Updated:
2018-01-20 06:04:24
When off or on standby, and with all the paper trays closed, this all-in-one is particularly plain and compact. It's made from a shiny black plastic, which is a little fragile and particularly susceptible to fingerprints and scratches. This printer seems...
Good Print speed, Six separate ink cartridges, Relatively compact, Photo print quality, Good design, Large touchscreen...
Bad Sometimes temperamental and susceptible to paper blockages, Access to paper trays not that practical, Disappointing document print quality, Photocopying loses the sharpness of the original, Touchscreen needs to be more responsive...
Bottom line This little 3-in-1 printer is brilliant at photos, but much of the competition offers greater all-round performance. Its name says it all: it's destined for people who want to print their own photos and who aren't too bothered about document print quality...
80%
expertreviews.co.uk
Updated:
2018-01-20 06:04:24
As its name suggests, the XP-760 targets keen photographers and other creative users. There's no fax modem or automatic document feeder, but there is a high 2,400x4,800dpi scan resolution and Epson's six-ink print engine - long one of our favourites for p...
Bottom line Epson's XP-760 isn't any cop for office jobs, but it's perfect for creative types...
100%
Brand Image Article code product Stock Price from
Epson Expression Photo XP-860 Inkjet A4 5760 x 1440 DPI 9.5 ppm Wi-Fi Epson Expression Photo XP-860 Inkjet A4 5760 x 1440 DPI 9.5 ppm Wi-Fi
(show image)
C11CD95401 XP-860 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)