Energy Sistem Energy Music Box Z1 White Black, White 3 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20057
Info modified on:
22 Apr 2019, 10:07:19
Guarantee:
3 years
Long product name Energy Sistem Energy Music Box Z1 White Black, White 3 W:

Energy Music Box Z1 White

Short summary description Energy Sistem Energy Music Box Z1 White Black, White 3 W:

Energy Sistem Energy Music Box Z1 White, 1.0 channels, 1.57" (4 cm), 3 W, 180 - 20000 Hz, 80 dB, Wired

Long summary description Energy Sistem Energy Music Box Z1 White Black, White 3 W:

Energy Sistem Energy Music Box Z1 White. Audio output channels: 1.0 channels, Driver diameter: 1.57" (4 cm). RMS rated power: 3 W, Frequency range: 180 - 20000 Hz, Signal-to-Noise Ratio (SNR): 80 dB. Connectivity technology: Wired. Product color: Black, White, Product design: Cube, Volume control: Digital. Recommended usage: Universal, Audio formats supported: MP3, Compatible memory cards: SD, SDHC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.