location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SLMPT2VGA video cable adapter 3.94" (0.1 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimPort / MyDP to VGA Video Converter – Micro USB to VGA Adapter for HP ChromeBook 11 – 1080p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLMPT2VGA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858533 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SLMPT2VGA video cable adapter 3.94" (0.1 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.94" (0.1 m)
  • - 1920 x 1200 pixels
  • - Black
Guarantee: 2 Year Warranty
Long product name StarTech.com SLMPT2VGA video cable adapter 3.94" (0.1 m) Black :
The short editorial description of StarTech.com SLMPT2VGA video cable adapter 3.94" (0.1 m) Black

StarTech.com SlimPort / MyDP to VGA Converter – Micro USB to VGA Adapter for HP ChromeBook 11 LG Optimus G Pro/G2 Smartphones - 1080p
More>>>
StarTech.com SLMPT2VGA video cable adapter 3.94" (0.1 m) Black:
The official marketing text of StarTech.com SLMPT2VGA video cable adapter 3.94" (0.1 m) Black as supplied by the manufacturer

Connect your SlimPort enabled device to a VGA monitor or projector, ideal for SlimPort-enabled Chromebook computers

The SLMPT2VGA Micro USB (SlimPort) to VGA adapter lets you connect your SlimPort / MyDP-enabled laptop or smartphone to any VGA-equipped television, monitor or projector. Perfect for extending workspace or viewing content from your HP Chromebook 11 laptop, LG Optimus G Pro or G2 smartphone on a larger screen, the adapter offers a simple way to increase productivity or share your screen for group viewing.

The SlimPort to VGA adapter supports video resolutions up to 1920x1200 at 60 frames per second, delivering high resolution video content to your display without sacrificing video quality on games or videos. You can also use the 3.5mm audio jack from your source device to provide stereo audio to your speakers; simply connect a 3.5mm audio cable from your source device to your display device or speaker system.

Plus, this compact, lightweight adapter features a Micro USB port on the side that lets you simultaneously charge your mobile device while you're using it to display content on an additional display, providing a convenient and highly portable accessory for connecting your SlimPort/MyDP device to a larger screen, even when you're on the go. 

The SlimPort adapter is intended for displaying user-generated content such as presentations, documents, and work sheets onto a VGA projector or monitor. HDCP encrypted content will not be displayed and certain devices output HDCP for all content, by default these devices will not function with this adapter. 

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Increase your productivity by extending your desktop onto a VGA display for additional workspace, or sharing your SlimPort-enabled device with a larger display for group viewing
- Play games and videos without missing a frame, with support for 60 frame per second video content
- Keep your mobile device fully charged while connected to the adapter, by connecting USB power source with simultaneous charging support
- Maximize portability with a compact, lightweight adapter that easily travels with your smartphone or tablet

Short summary description StarTech.com SLMPT2VGA video cable adapter 3.94" (0.1 m) Black:
This short summary of the StarTech.com SLMPT2VGA video cable adapter 3.94" (0.1 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SLMPT2VGA, 3.94" (0.1 m), 1920 x 1200 pixels, Black, Analogix - 7732, Active video converter, CE, FCC, REACH

Long summary description StarTech.com SLMPT2VGA video cable adapter 3.94" (0.1 m) Black:
This is an auto-generated long summary of StarTech.com SLMPT2VGA video cable adapter 3.94" (0.1 m) Black based on the first three specs of the first five spec groups.

StarTech.com SLMPT2VGA. Cable length: 3.94" (0.1 m), Maximum resolution: 1920 x 1200 pixels, Product color: Black. Weight: 0.459 oz (13 g), Width: 1.02" (26 mm), Depth: 5.51" (140 mm). Package width: 3.15" (80 mm), Package depth: 5.91" (150 mm), Package height: 0.787" (20 mm)

Features
Cable length *
3.94" (0.1 m)
Maximum resolution
1920 x 1200 pixels
Product color
Black
Chipset
Analogix - 7732
Converter type
Active video converter
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Weight
0.459 oz (13 g)
Width
1.02" (26 mm)
Weight & dimensions
Depth
5.51" (140 mm)
Height
0.394" (10 mm)
Packaging data
Package width
3.15" (80 mm)
Package depth
5.91" (150 mm)
Package height
0.787" (20 mm)
Package weight
1.41 oz (40 g)
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)