location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple TV Black Wi-Fi Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD199TZ/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885909719792 show
Category: Smart TV Boxes Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple TV Black Wi-Fi Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30 fps
  • - Wi-Fi Ethernet LAN
  • - AVI, H.264, M-JPEG, M4V, MOV, MP4, MPEG4
  • - AAC, AIFF, HE-AAC, LC-AAC, MP3, PCM, WAV
  • - GIF, JPG, TIF
  • - Black
Long product name Apple TV Black Wi-Fi Ethernet LAN :
The short editorial description of Apple TV Black Wi-Fi Ethernet LAN

Single-core A5, Wi-Fi, Fast Ethernet, HDMI, 270 g, Black
More>>>
Short summary description Apple TV Black Wi-Fi Ethernet LAN:
This short summary of the Apple TV Black Wi-Fi Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Apple TV, A5, AVI, H.264, M-JPEG, M4V, MOV, MP4, MPEG4, AAC, AIFF, HE-AAC, LC-AAC, MP3, PCM, WAV, GIF, JPG, TIF, 802.11a, 802.11b, 802.11g, 10,100 Mbit/s

Long summary description Apple TV Black Wi-Fi Ethernet LAN:
This is an auto-generated long summary of Apple TV Black Wi-Fi Ethernet LAN based on the first three specs of the first five spec groups.

Apple TV. Processor model: A5. Video formats supported: AVI, H.264, M-JPEG, M4V, MOV, MP4, MPEG4, Audio formats supported: AAC, AIFF, HE-AAC, LC-AAC, MP3, PCM, WAV, Image formats supported: GIF, JPG, TIF. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Ethernet LAN data rates: 10,100 Mbit/s. Product color: Black, Frame rate: 30 fps. Width: 3.86" (98 mm), Depth: 3.86" (98 mm), Height: 0.906" (23 mm)

Brand Image Article code product Stock Price from
Apple

Apple TV Black Wi-Fi Ethernet LAN
(show image)
MD199KS/A TV 0.00
(excl. VAT)
0 (incl. VAT)