Ricoh logo

Ricoh Aficio SP 6330N 1200 x 1200 DPI A3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58723
Info modified on:
30 May 2023, 12:08:51
Long product name Ricoh Aficio SP 6330N 1200 x 1200 DPI A3:

A3, 1200 x 1200 dpi, 35 ppm, 256 MB, 466 MHz, Ethernet, USB, 22.5 kg

Ricoh Aficio SP 6330N 1200 x 1200 DPI A3:

Although compact this laser printer can handle paper sizes up to A3 and paper weights up to 216gsm. With a print speed of 35 A4 pages per minute, the Aficio™SP 6330N is a departmental monochrome printer for high productivity print output. Standard paper capacity is 1,600 sheets with optional additional trays giving a maximum 2,600 sheets. An optional envelope feeder is also available for envelope printing. The duplex printing option allows printing on both sides of a sheet, saving paper and helping the environment.

Short summary description Ricoh Aficio SP 6330N 1200 x 1200 DPI A3:

Ricoh Aficio SP 6330N, Laser, 1200 x 1200 DPI, A3, 35 ppm, Gray, White

Long summary description Ricoh Aficio SP 6330N 1200 x 1200 DPI A3:

Ricoh Aficio SP 6330N. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm. Product color: Gray, White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.