location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14209-06 USB cable USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Charging cable for PRO925 & PRO935
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14209-06 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017298 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:13:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14209-06 USB cable USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB A Straight Male
  • - Straight Male
  • - Black
Long product name Jabra 14209-06 USB cable USB A Black :
The short editorial description of Jabra 14209-06 USB cable USB A Black

Jabra Charging cable for PRO925 & PRO935
More>>>
Jabra 14209-06 USB cable USB A Black:
The official marketing text of Jabra 14209-06 USB cable USB A Black as supplied by the manufacturer

USB charging cable for Jabra Pro 925 and Pro 935.

Short summary description Jabra 14209-06 USB cable USB A Black:
This short summary of the Jabra 14209-06 USB cable USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14209-06, USB A, Black

Long summary description Jabra 14209-06 USB cable USB A Black:
This is an auto-generated long summary of Jabra 14209-06 USB cable USB A Black based on the first three specs of the first five spec groups.

Jabra 14209-06. Connector 1: USB A, Product color: Black

Features
Connector 1 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
Compatible products
Pro 925/935
Packaging data
Package width
6.3" (160 mm)
Package depth
0.394" (10 mm)
Package height
9.06" (230 mm)
Package weight
0.705 oz (20 g)
Logistics data
Quantity per master (outer) case
100 pc(s)
Harmonized System (HS) code
84733080
Country of origin
China
Brand Image Article code product Stock Price from
Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black Jabra 14201-26 USB cable 59.1" (1.5 m) USB A Micro-USB B Black
(show image)
14201-26 Jabra USB-A to Micro-USB Cable - Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14201-13 USB cable USB 2.0 59.1" (1.5 m) USB A Mini-USB B Black Jabra 14201-13 USB cable USB 2.0 59.1" (1.5 m) USB A Mini-USB B Black
(show image)
14201-13 USB Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)