location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 1389A003 toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1389A003
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1389A003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999850337
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:23:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 1389A003 toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 10600 pages
  • - Laser printing
  • - 2 pc(s)
Long product name Canon 1389A003 toner cartridge 2 pc(s) Original Black :
The short editorial description of Canon 1389A003 toner cartridge 2 pc(s) Original Black

10600 pages, 530g, 2 pack
More>>>
Canon 1389A003 toner cartridge 2 pc(s) Original Black:
The official marketing text of Canon 1389A003 toner cartridge 2 pc(s) Original Black as supplied by the manufacturer

Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.

Short summary description Canon 1389A003 toner cartridge 2 pc(s) Original Black:
This short summary of the Canon 1389A003 toner cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 1389A003, 10600 pages, Black, 2 pc(s)

Long summary description Canon 1389A003 toner cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of Canon 1389A003 toner cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

Canon 1389A003. Black toner page yield: 10600 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
GP335, GP405, GP285, GP300, GP400
Quantity per pack *
2 pc(s)
Black toner page yield *
10600 pages
Type *
Original
Printing colors *
Black
Features
Brand compatibility *
Canon
Logistics data
Harmonized System (HS) code
84439990
Other features
Capacity
18.7 oz (530 g)
Print technology
Laser printing
Brand Image Article code product Stock Price from
Canon Toner EP-A LBP 460 465 660 toner cartridge Original Black Canon Toner EP-A LBP 460 465 660 toner cartridge Original Black
(show image)
1295377 Toner EP-A LBP 460 465 660 0.00
(excl. VAT)
0 (incl. VAT)
Canon NPG-7 Toner toner cartridge Original Black Canon NPG-7 Toner toner cartridge Original Black
(show image)
1377A003 NPG-7 Toner 0.00
(excl. VAT)
0 (incl. VAT)
Canon NPG-4 Toner toner cartridge 1 pc(s) Original Black Canon NPG-4 Toner toner cartridge 1 pc(s) Original Black
(show image)
1375A002 NPG-4 Toner 0.00
(excl. VAT)
0 (incl. VAT)
Canon Toner EP-83 yellow 6000sh f CLBP 460 toner cartridge Original Canon Toner EP-83 yellow 6000sh f CLBP 460 toner cartridge Original
(show image)
1507A001 Toner EP-83 yellow 6000sh f CLBP 460 0.00
(excl. VAT)
0 (incl. VAT)
Canon EP-52 toner cartridge 1 pc(s) Original Black Canon EP-52 toner cartridge 1 pc(s) Original Black
(show image)
3839A003 EP-52 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)