location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ET1000SM40LC network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET1000SM40LC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET1000SM40LC
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name StarTech.com ET1000SM40LC network media converter :
The short editorial description of StarTech.com ET1000SM40LC network media converter

Gigabit Single Mode Fiber Media Converter LC 40 km
More>>>
StarTech.com ET1000SM40LC network media converter:
The official marketing text of StarTech.com ET1000SM40LC network media converter as supplied by the manufacturer

This Gigabit Ethernet to SM Fiber converter lets you extend a Gigabit Ethernet network over single mode fiber, at distances up to 40km (25 miles).

Providing a cost-effective solution for connecting a Gigabit Ethernet network to remote network segments over a fiber backbone, the GbE to SM fiber converter supports full Gigabit speeds end-to-end and delivers ideal network performance and scalability.

The Gigabit Ethernet/Fiber converter transparently converts 1000Base-T Ethernet into 1000Base-LX/SX optical for long distance single mode fiber connection to a second Gigabit Ethernet/SM Fiber converter, which performs the reverse operation (converting the 1000Base-SX/LX signal back into 1000Base-T) for connection to the remote Gigabit node/segment.

Designed to offer a durable and convenient Ethernet to fiber solution, the Gigabit Ethernet to SM Fiber converter features an all-steel chassis, and can be wall-mounted for out-of-the-way installations.

Short summary description StarTech.com ET1000SM40LC network media converter:
This short summary of the StarTech.com ET1000SM40LC network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ET1000SM40LC, Wired, 24.3 oz (690 g), 23.6 oz (670 g), 15.7 x 19.3 x 10.2" (400 x 490 x 260 mm), 2x Fiber Optic LC F 1x RJ45 F

Long summary description StarTech.com ET1000SM40LC network media converter:
This is an auto-generated long summary of StarTech.com ET1000SM40LC network media converter based on the first three specs of the first five spec groups.

StarTech.com ET1000SM40LC. Connectivity technology: Wired. Weight: 24.3 oz (690 g). Package weight: 23.6 oz (670 g). Dimensions (WxDxH): 15.7 x 19.3 x 10.2" (400 x 490 x 260 mm), I/O ports: 2x Fiber Optic LC F 1x RJ45 F

Ports & interfaces
Connectivity technology
Wired
Weight & dimensions
Weight
24.3 oz (690 g)
Packaging data
Package weight
23.6 oz (670 g)
Other features
Dimensions (WxDxH)
15.7 x 19.3 x 10.2" (400 x 490 x 260 mm)
I/O ports
2x Fiber Optic LC F 1x RJ45 F
Full duplex
Yes
Brand Image Article code product Stock Price from
StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm StarTech.com MCMGBSC055 network media converter 1000 Mbit/s 850 nm
(show image)
MCMGBSC055 1000 Mbps Gigabit Multi Mode Fiber Ethernet Media Converter SC 550m 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm
(show image)
MCM110ST2P MCM110ST2P 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MCM110ST2 network media converter 100 Mbit/s 1310 nm StarTech.com MCM110ST2 network media converter 100 Mbit/s 1310 nm
(show image)
MCM110ST2 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MCM110SC2P network media converter 100 Mbit/s 1310 nm Multi-mode StarTech.com MCM110SC2P network media converter 100 Mbit/s 1310 nm Multi-mode
(show image)
MCM110SC2P 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MCM110SC2 network media converter 100 Mbit/s 1310 nm Multi-mode Black StarTech.com MCM110SC2 network media converter 100 Mbit/s 1310 nm Multi-mode Black
(show image)
MCM110SC2 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km 0.00
(excl. VAT)
0 (incl. VAT)