location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXILIM Zoom EX-Z150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z150PKEBC show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.1 MP CCD Pink
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink :
The short editorial description of Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink

EXILIM Zoom EX-Z150 Pink
More>>>
Short summary description Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink:
This short summary of the Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM Zoom EX-Z150, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, Pink

Long summary description Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink:
This is an auto-generated long summary of Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink based on the first three specs of the first five spec groups.

Casio EXILIM Zoom EX-Z150. Megapixel: 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Focal length range: 4.64 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3". Internal memory: 17.9 MB. Weight: 4.44 oz (126 g). Product color: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:47:31
Uk has collected 14 expert reviews for Casio EXILIM Zoom EX-Z150 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Pink and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-07-30 17:47:30
The slim, 8Mp Casio Exilim EX-Z150 point-and-shoot camera aims for the teen-friendly sweet spot of slick looks and functionality. For £149, this little camera comes in a variety of bright candy colours, in addition to black and silver. The Casio Exi...
Bottom line The Casio Exilim EX-Z150 is fun to shoot with. Its wide-angle lens and big screen were a joy, but the Casio Exilim EX-Z150s shutter lag and slow focus were handicaps that made us use a lot more brain power ("Will this be in focus?") than wed prefer...
70%
digitalcameraroundup.com
Updated:
2011-07-30 17:47:30
It's becoming difficult to up the ante in today's crowded market for ultra-compact consumer cameras. Just a few months ago Casio introduced the Exilim EX-Z100 and Z200 to the US market (in January of 2008) -- a pair of ultra-compact 10-megapixel camera...
Good 28112mm 4X optical zoom allows wide angle photography, Very small and light, Large highres 3inch display, CCDShift image stabilization...
Bad Fewer scene modes, No 848 x 480 movies...
0%
digitalcamerareview.com
Updated:
2011-07-30 17:47:30
The Casio Exilim EX-Z150 is a camera designed to be carried, not left behind. the Casio Exilim EX-Z150 (silver) Casio's latest size- and budget-conscious ultracompact comes in a variety of bright colors with anti-shake, an acceptable zoom range, a...
Good Uses SD Cards, Simple operation...
Bad Painfully slow operation, Inconsistent focus, Poor button placement...
Bottom line There are a number of digital cameras in the $150 price range of the Casio Exilim EX-Z150. This one seems fussier than most, requiring special considerations to obtain simple snapshots.BUY the Casio Exilim EX-Z150 (silver)Sears.com $129.99see all pri...
0%
Megapixel.net
Updated:
2011-07-30 17:47:30
For a long time point-and-shoot digital cameras had little to offer clicksters desiring some control over a shot they were framing, but thats not the case now, as Casios Exilim EX-Z150 illustrates. The slim 8.1-megapixel pocketcam, selling in the $14...
Good Good photo quality, Big, bright LCD, Multishot selftimer, ISO 64...
Bad Subpar battery life, Mediocre software, Thin printed documentation...
86%
gadgetnutz.com
Updated:
2011-07-30 17:47:30
I admit that I am a digital camera snob. I always carry around 50 pounds of camera equipment; lenses, bodies (camera bodies, I keep the other ones in the basement) and accessories. Even my compact camera is the biggest and most expensive one I could fi...
0%
gadgetell.com
Updated:
2011-07-30 17:47:30
Sweet. That is how I’d describe this camera. I am not sure if it is me getting used to their “Best Shot” system or what, but dialing this camera in for use seems super simple. Really, my only complaint is with extreme close up f...
0%
techworld.com
Updated:
2011-07-30 17:47:30
The slim, 8Mp Casio Exilim EX-Z150 point-and-shoot camera aims for the teen-friendly sweet spot of slick looks and functionality.For £149, this little camera comes in a variety of bright candy colours, in addition to black and silver. The Casio Exilim...
Bottom line The Casio Exilim EX-Z150 is fun to shoot with. Its wide-angle lens and big screen were a joy, but the Casio Exilim EX-Z150's shutter lag and slow focus were handicaps that made us use a lot more brain power ("Will this be in focus?") than we'd prefer...
0%
Laptopmag.com
Updated:
2011-07-30 17:47:30
A solid point-and-shoot camera with all the right connections.
Good Small, light, good looking, Semi–wide angle 4X zoom lens, YouTube, eBay capture modes...
Bad A slow shooter with no burst mode, Long shutter lag with flash on, No video autofocus or zoom...
Bottom line Casio’s Exilim EX-Z150 will primarily appeal to teens and others who value its size, style, wide-angle coverage, and fun factor. If wide-angle photography isn’t as important, we suggest the Canon PowerShot SD1100 IS (street-priced at about $20...
60%
wired.com
Updated:
2011-07-30 17:47:30
Hey, Casio: Time to call Jenny Craig. Your formerly slim, sexy Exilim cameras have ballooned up like William Shatner. Witness the EX-Z150, a chunky, pocket-sagging model that looks like it has a glandular disorder. Fortunately, like the fat guy on the...
Good Wideangle lens just plain kicks ass, and 4x optical zoom gets you close. Onetouch video recording and YouTubeupload software make this the perfect camera for Paris/Lindsay/Bigfoot sightings.
Bad Too thick and heavy to leave in your pocket all day. Small, stiff control pad. Snapshot colors lack pop. Battery must be removed for charging.Camera Resolution: 8.1 megapixels Optical Zoom: 4x Digital Zoom: 4x...
70%
g4tv.com
Updated:
2011-07-30 17:47:30
Video Review: Chris Hardwick gets his grubby little hands all over the Canon EX-Z150, the slimmest, sexiest little digital camera in Canons product line...
88%
digicamera.com
Updated:
2011-07-30 17:47:30
If youre not spoiled enough yet to automatically pass on a new camera with a mere 8-megapixel camera, the new Z150 from Casio has a lot to offer. Compared to Casios higher end models you give up a few features, like more scene modes and high-res wide...
0%
pcworld.com_techhive.com
Updated:
2016-11-10 02:41:29
The slim, 8-megapixel Casio Exilim EX-Z150 point-and-shoot camera aims for the teen-friendly sweet spot of slick looks and functionality. For $200, this little camera comes in a variety of bright candy colors, in addition to black and silver. It also h...
Good Huge 3inch diagonal LCD, Very easy to use...
Bad Slow to focus and shoot, No zoom while shooting video...
79%
steves-digicams.com
Updated:
2016-11-10 02:41:29
EX-Z150 Zoom Features: 8.1-Megapixel effective CCD imager 4x "Wide" optical zoom covers 28 - 112mm (35mm equivalent) Stylish, durable and light-weight metal body 3.0-inch TFT color LCD, 230,400 dots (960x240) Face Detection technology for sharp portrai...
0%