location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSM726SGE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:33
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 Years
Long product name NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable :
The short editorial description of NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable

NETGEAR Managed Switch with 24 x 10/100 ports, 2 x Gigabit ports and 2 GBIC-slots - Stackable
More>>>
NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable:
The official marketing text of NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable as supplied by the manufacturer

- Friendly, intuitive browser-based interface for easy observation and control
- 24 x 10/100 Mbps auto-sensing ports
- Complete Layer 2 management- SNMP, RMON, VLAN, QoS, Port trunking, and more
- 2 built-in front Gigabit uplinks for 1000BASE-T or GBIC module
- 2 rear stacking ports/stack units 6 high

Short summary description NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable:
This short summary of the NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable, 8000 entries, 1.2 MB, 58.300 h, 36 W, 0 - 40 °C, -20 - 70 °C

Long summary description NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable:
This is an auto-generated long summary of NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable based on the first three specs of the first five spec groups.

NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 uplink sloten, Stackable. MAC address table: 8000 entries

Data transmission
MAC address table *
8000 entries
Packet buffer memory
1.2 MB
Performance
Mean time between failures (MTBF)
58.300 h
Power
Power consumption (typical)
36 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Heat dissipation
18.99 BTU/h
Weight & dimensions
Weight
7.05 lbs (3.2 kg)
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
17.3 x 8.07 x 1.69" (440 x 205 x 43 mm)
Connectivity technology
Wired
Non-operating relative humidity (non-condensing)
0 - 95%
Brand Image Article code product Stock Price from
NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch
(show image)
GSM7248 ProSafe™ 48 Port Gigabit L2 Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch NETGEAR ProSafe™ 48 Port Gigabit L2 Managed Switch
(show image)
GSM7248EU ProSafe™ 48 Port Gigabit L2 Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink
(show image)
AP9224111 24 Port 10/100 Ethernet Switch with 2 Gig Uplink 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 Uplink sloten NETGEAR Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 Uplink sloten
(show image)
FSM726GE Managed Fast Ethernet Switch 10/100 met 24 poorten en 2 Uplink sloten 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GSM7224 NETGEAR GSM7224
(show image)
GSM7224EU GSM7224 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports
(show image)
FSM750SGE ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed
(show image)
GSM712GE GSM712GE 10xGENet 2xGBIC RJ45 managed 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)