location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta V392 Single-use battery SR41 Silver-Oxide (S)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V392
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00392 101 111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0799861843887 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Varta V392 Single-use battery SR41 Silver-Oxide (S)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SR41 Single-use battery
  • - Silver-Oxide (S)
  • - 1.55 V 38 mAh
  • - 1 pc(s)
Long product name Varta V392 Single-use battery SR41 Silver-Oxide (S) :
The short editorial description of Varta V392 Single-use battery SR41 Silver-Oxide (S)

V392 SR41 1.55V Silver Oxide Coin Button Battery
More>>>
Varta V392 Single-use battery SR41 Silver-Oxide (S):
The official marketing text of Varta V392 Single-use battery SR41 Silver-Oxide (S) as supplied by the manufacturer

V392 SR41 1.55V Silver Oxide Coin Button Battery.

Short summary description Varta V392 Single-use battery SR41 Silver-Oxide (S):
This short summary of the Varta V392 Single-use battery SR41 Silver-Oxide (S) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta V392, Single-use battery, SR41, Silver-Oxide (S), 1.55 V, 1 pc(s), 38 mAh

Long summary description Varta V392 Single-use battery SR41 Silver-Oxide (S):
This is an auto-generated long summary of Varta V392 Single-use battery SR41 Silver-Oxide (S) based on the first three specs of the first five spec groups.

Varta V392. Battery type: Single-use battery, Battery size(s): SR41, Battery technology: Silver-Oxide (S). Height: 0.142" (3.6 mm), Diameter: 0.311" (7.9 mm), Weight: 0.0243 oz (0.69 g). Package type: Blister. Battery form factor: Button/coin

Battery
Battery type *
Single-use battery
Battery size(s) *
SR41
Battery technology *
Silver-Oxide (S)
Battery voltage *
1.55 V
Battery capacity
38 mAh
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
0.142" (3.6 mm)
Diameter
0.311" (7.9 mm)
Weight
0.0243 oz (0.69 g)
Packaging data
Package type
Blister
Other features
Battery form factor
Button/coin
Brand Image Article code product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta -4912/1 Varta -4912/1
(show image)
04912 121 411 -4912/1 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AA, 10 pcs Single-use battery Alkaline Varta High Energy AA, 10 pcs Single-use battery Alkaline
(show image)
04906 121 461 High Energy AA, 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AAA, 10 pcs Single-use battery Alkaline Varta High Energy AAA, 10 pcs Single-use battery Alkaline
(show image)
04903 121 461 High Energy AAA, 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium
(show image)
06632 101 401 1x 3V CR 1632 0.00
(excl. VAT)
0 (incl. VAT)
Varta V 341 MF Single-use battery Silver-Oxide (S) Varta V 341 MF Single-use battery Silver-Oxide (S)
(show image)
20341 V 341 MF 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x8 High Energy AAA LR 03 Single-use battery Alkaline Varta 1x8 High Energy AAA LR 03 Single-use battery Alkaline
(show image)
04903 121 418 1x8 High Energy AAA LR 03 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife Extra 9V Single-use battery Alkaline Varta Longlife Extra 9V Single-use battery Alkaline
(show image)
04122 101 411 Longlife Extra 9V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)