Canon logo

Canon Yellow Label printing paper A4 (210x297 mm) 500 sheets White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175774
Info modified on:
04 Apr 2019, 01:11:59
Short summary description Canon Yellow Label printing paper A4 (210x297 mm) 500 sheets White:

Canon Yellow Label, Copying, A4 (210x297 mm), 500 sheets, 80 g/m², White, 30 - 65%

Long summary description Canon Yellow Label printing paper A4 (210x297 mm) 500 sheets White:

Canon Yellow Label. Recommended usage: Copying, Paper size: A4 (210x297 mm), Sheets per pack: 500 sheets. Certification: ISO 9001, ISO 14001

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.