location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB-2LH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB-2LH
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:56:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 720 mAh
  • - Black
Long product name Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh :
The short editorial description of Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh

NB-2LH - High capacity Li-ion battery
More>>>
Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh:
The official marketing text of Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh as supplied by the manufacturer

High capacity Li-ion battery pack perfectly matched to the requirements of your Canon camera for safe and long-lasting use.

Short summary description Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh:
This short summary of the Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon NB-2LH, 720 mAh, Lithium-Ion (Li-Ion)

Long summary description Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh:
This is an auto-generated long summary of Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh based on the first three specs of the first five spec groups.

Canon NB-2LH. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 720 mAh, Product color: Black

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery
Battery capacity *
720 mAh
Product color
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:27:24
Uk has collected 1 expert review for Canon NB-2LH camera/camcorder battery Lithium-Ion (Li-Ion) 720 mAh but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
The-digital-picture.com
Updated:
2016-12-27 19:33:36
The Canon NB-2LH Battery is a small and powerful power source for the Canon EOS 350D Digital Rebel XT with or without the Canon Battery Grip BG-E3 installed.
0%
Brand Image Article code product Stock Price from
Audiovox

Audiovox ER-D120 camera/camcorder battery Lithium-Ion (Li-Ion) 580 mAh
(show image)
ER-D120 ER-D120 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBF1044 camera/camcorder battery Lithium-Ion (Li-Ion) 150 mAh
(show image)
MBF1044 MBF1044 0.00
(excl. VAT)
0 (incl. VAT)
Lenmar

Lenmar LIC2L24 camera/camcorder battery Lithium-Ion (Li-Ion) 2400 mAh
(show image)
LIC2L24 LIC2L24 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBD1007 camera/camcorder battery Lithium-Ion (Li-Ion) 600 mAh
(show image)
MBD1007 MBD1007 0.00
(excl. VAT)
0 (incl. VAT)