Cisco logo

Cisco 1 Slot IP Voice network module

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39015
Info modified on:
08 Nov 2024, 09:58:59
Long product name Cisco 1 Slot IP Voice network module:

1 Slot IP Voice/Fax

Short summary description Cisco 1 Slot IP Voice network module:

Cisco 1 Slot IP, Voice network module, HTTP, 13.1 oz (370 g), 0 - 40 °C, -25 - 70 °C, 5 - 85%

Long summary description Cisco 1 Slot IP Voice network module:

Cisco 1 Slot IP. Product type: Voice network module, Supported network protocols: HTTP. Weight: 13.1 oz (370 g)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.