location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 256MB S26361-F2272-L3 memory module 0.25 GB 133 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB Memory module S26361-F2272-L3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2272-L3
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu 256MB S26361-F2272-L3 memory module 0.25 GB 133 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.25 GB 133 MHz
  • - 168-pin DIMM
  • - CAS latency: 2
  • - 3.3 V
Long product name Fujitsu 256MB S26361-F2272-L3 memory module 0.25 GB 133 MHz :
The short editorial description of Fujitsu 256MB S26361-F2272-L3 memory module 0.25 GB 133 MHz

S26361-F2272-L3 - 256MB Memory module
More>>>
Fujitsu 256MB S26361-F2272-L3 memory module 0.25 GB 133 MHz:
The official marketing text of Fujitsu 256MB S26361-F2272-L3 memory module 0.25 GB 133 MHz as supplied by the manufacturer

-Stable and Durable, Highly Compatible
-100% tested

Short summary description Fujitsu 256MB S26361-F2272-L3 memory module 0.25 GB 133 MHz:
This short summary of the Fujitsu 256MB S26361-F2272-L3 memory module 0.25 GB 133 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 256MB Memory module S26361-F2272-L3, 0.25 GB, 133 MHz, 168-pin DIMM

Long summary description Fujitsu 256MB S26361-F2272-L3 memory module 0.25 GB 133 MHz:
This is an auto-generated long summary of Fujitsu 256MB S26361-F2272-L3 memory module 0.25 GB 133 MHz based on the first three specs of the first five spec groups.

Fujitsu 256MB Memory module S26361-F2272-L3. Internal memory: 0.25 GB, Memory clock speed: 133 MHz, Memory form factor: 168-pin DIMM, CAS latency: 2

Features
CAS latency
2
Internal memory *
0.25 GB
Memory clock speed *
133 MHz
Features
Memory form factor *
168-pin DIMM
ECC *
No
Memory voltage
3.3 V
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMI3075/256 memory module 0.25 GB 1 x 0.25 GB DDR 133 MHz
(show image)
MMI3075/256 MMI3075/256 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu 128MB S26361-F2272-L2 memory module 133 MHz Fujitsu 128MB S26361-F2272-L2 memory module 133 MHz
(show image)
S26361-F2272-L2 128MB Memory module S26361-F2272-L2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)