location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P561-050-EZ DVI cable 600" (15.2 m) DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P561-050-EZ DVI Single Link Easy Pull Digital TMDS Monitor Cable (DVI-D M/M), 50 ft. (15.24 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P561-050-EZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332142290 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P561-050-EZ DVI cable 600" (15.2 m) DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Two-piece design runs through conduit or other tight areas
  • - Threaded circular DIN connector provides secure reattachment
  • - For use with Single Link TMDS specified equipment
  • - Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • - Provides bandwidth for resolutions up to 1920 x 1200
  • - High Speed Digital Transmission to 9.9Gbps
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
Guarantee: Lifetime limited
Long product name Tripp Lite P561-050-EZ DVI cable 600" (15.2 m) DVI-D Black :
The short editorial description of Tripp Lite P561-050-EZ DVI cable 600" (15.2 m) DVI-D Black

DVI Single Link Easy Pull Digital TMDS Monitor Cable (DVI-D M/M), 50 ft. (15.24 m)
More>>>
Tripp Lite P561-050-EZ DVI cable 600" (15.2 m) DVI-D Black:
The official marketing text of Tripp Lite P561-050-EZ DVI cable 600" (15.2 m) DVI-D Black as supplied by the manufacturer

Tripp Lite's 50-ft. (15.24 m) DVI-D Single Link Easy Pull All-in-One Monitor Cable makes running long length video cables a snap. The pull-apart design allows the cable to be run through conduit or other tight areas that a DVI connector wouldn't fit through. Diameter of the circular DIN end is only 7/8". Circular Easy Pull connector is threaded to ensure maximum security once the cable is reattached. Use in conjunction with DVI video cards that are specified as Single Link. DVI connectors are molded, have integral strain relief for long life reliability, and a ferrite collar to drain off extraneous electrical interference. In most applications, a signal booster (B120-000-SL) will need to be used with this cable to ensure a signal strong enough for your display.

Two-piece design runs through conduit or other tight areas
Threaded circular DIN connector provides secure reattachment
For use with Single Link TMDS specified equipment
Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
Provides bandwidth for resolutions up to 1920 x 1200

High Speed Digital Transmission to 9.9Gbps
Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
In most applications, a signal booster (B120-000-SL) will need to be used with this cable to ensure a signal strong enough for your display

Short summary description Tripp Lite P561-050-EZ DVI cable 600" (15.2 m) DVI-D Black:
This short summary of the Tripp Lite P561-050-EZ DVI cable 600" (15.2 m) DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P561-050-EZ, 600" (15.2 m), DVI-D, DVI-D, Male, Male, Black

Long summary description Tripp Lite P561-050-EZ DVI cable 600" (15.2 m) DVI-D Black:
This is an auto-generated long summary of Tripp Lite P561-050-EZ DVI cable 600" (15.2 m) DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite P561-050-EZ. Cable length: 600" (15.2 m), Connector 1: DVI-D, Connector 2: DVI-D. Package width: 10" (254 mm), Package depth: 1" (25.4 mm), Package height: 12" (304.8 mm). Master (outer) case width: 14.1" (358.1 mm), Master (outer) case length: 13.9" (353.1 mm), Master (outer) case height: 10.1" (256.5 mm)

Features
Cable length *
600" (15.2 m)
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Data transfer rate
9.9 Gbit/s
Maximum resolution
1920 x 1200 pixels
Country of origin
China
Weight & dimensions
Package width
10" (254 mm)
Package depth
1" (25.4 mm)
Package height
12" (304.8 mm)
Weight & dimensions
Package weight
2.8 lbs (1.27 kg)
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332142297
Compliance certificates
RoHS
Logistics data
Master (outer) case width
14.1" (358.1 mm)
Master (outer) case length
13.9" (353.1 mm)
Master (outer) case height
10.1" (256.5 mm)
Master (outer) case weight
21.9 lbs (9.93 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black
(show image)
P560-010-DLI P560-010-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-015-DLI DVI cable 179.9" (4.57 m) DVI-I Black Tripp Lite P560-015-DLI DVI cable 179.9" (4.57 m) DVI-I Black
(show image)
P560-015-DLI P560-015-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15 ft. (4.57 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-18N DVI cable 18.1" (0.46 m) DVI-D Black Tripp Lite P561-18N DVI cable 18.1" (0.46 m) DVI-D Black
(show image)
P561-18N P561-18N DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 18-in. (45.72 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-025 DVI cable 300" (7.62 m) DVI-D Black Tripp Lite P561-025 DVI cable 300" (7.62 m) DVI-D Black
(show image)
P561-025 P561-025 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-006-SLI DVI cable 72" (1.83 m) DVI-I Black Tripp Lite P561-006-SLI DVI cable 72" (1.83 m) DVI-I Black
(show image)
P561-006-SLI P561-006-SLI DVI Single Link Cable, Digital and Analog TMDS Monitor Cable (DVI-I M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-006-DLI DVI cable 71.7" (1.82 m) DVI-I Black Tripp Lite P560-006-DLI DVI cable 71.7" (1.82 m) DVI-I Black
(show image)
P560-006-DLI P560-006-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-006-SL DVI cable 71.7" (1.82 m) DVI-D Black Tripp Lite P562-006-SL DVI cable 71.7" (1.82 m) DVI-D Black
(show image)
P562-006-SL P562-006-SL DVI Single Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-015 DVI cable 179.9" (4.57 m) DVI-D Black Tripp Lite P561-015 DVI cable 179.9" (4.57 m) DVI-D Black
(show image)
P561-015 P561-015 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 15 ft. (4.57 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black Tripp Lite P562-015 DVI cable 179.9" (4.57 m) DVI-D Black
(show image)
P562-015 P562-015 DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 15 ft. (4.57 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-010 DVI cable 120.1" (3.05 m) DVI-D Black Tripp Lite P562-010 DVI cable 120.1" (3.05 m) DVI-D Black
(show image)
P562-010 P562-010 DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)