location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P576-001 video cable adapter 11.8" (0.3 m) DMS 2 x DVI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P576-001 DMS-59 to Dual DVI Splitter Y Cable (M to 2x DVI-I F), 1 ft. (0.31 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P576-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332145970 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 13:01:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P576-001 video cable adapter 11.8" (0.3 m) DMS 2 x DVI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Attach two DVI enabled monitors to your DMS59 Digital Media Systems Graphics Card
  • - Superior molded connectors for long life use
Guarantee: Lifetime limited
Long product name Tripp Lite P576-001 video cable adapter 11.8" (0.3 m) DMS 2 x DVI Black :
The short editorial description of Tripp Lite P576-001 video cable adapter 11.8" (0.3 m) DMS 2 x DVI Black

DMS-59 to Dual DVI Splitter Y Cable (M to 2x DVI-I F), 1 ft. (0.31 m)
More>>>
Tripp Lite P576-001 video cable adapter 11.8" (0.3 m) DMS 2 x DVI Black:
The official marketing text of Tripp Lite P576-001 video cable adapter 11.8" (0.3 m) DMS 2 x DVI Black as supplied by the manufacturer

LFH59 (DMS59) to 2 x DVI-I Female, 1-ft. (0.31 m)
Compatible with most DMS-59 video cards including nVidia, Matrox, HP, PNY, and ATI
Rugged molded construction and gold plated contacts

Short summary description Tripp Lite P576-001 video cable adapter 11.8" (0.3 m) DMS 2 x DVI Black:
This short summary of the Tripp Lite P576-001 video cable adapter 11.8" (0.3 m) DMS 2 x DVI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P576-001, 11.8" (0.3 m), DMS, 2 x DVI, Male, Female, Gold

Long summary description Tripp Lite P576-001 video cable adapter 11.8" (0.3 m) DMS 2 x DVI Black:
This is an auto-generated long summary of Tripp Lite P576-001 video cable adapter 11.8" (0.3 m) DMS 2 x DVI Black based on the first three specs of the first five spec groups.

Tripp Lite P576-001. Cable length: 11.8" (0.3 m), Connector 1: DMS, Connector 2: 2 x DVI. Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 14" (355.6 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 17" (431.8 mm)

Features
Connector contacts plating
Gold
Cable length *
11.8" (0.3 m)
Connector 1 *
DMS
Connector 2 *
2 x DVI
Connector 1 gender *
Male
Connector 2 gender *
Female
Product color
Black
Country of origin
China
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Packaging data
Package height
9" (228.6 mm)
Package weight
4.94 oz (140 g)
Logistics data
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
17" (431.8 mm)
Master (outer) case weight
3.31 lbs (1.5 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332145977
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)