Tripp Lite logo

Tripp Lite P776-019 KVM cable Black 228" (5.79 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
130874
Info modified on:
10 Aug 2024, 09:42:59
Bullet Points Tripp Lite P776-019 KVM cable Black 228" (5.79 m):
  • - Connects a USB Computer to B020- and B022-Series KVM Switches
  • - Makes management and organization of cables much easier
  • - KVM Switch side of the cable kit consists of a HD15 Male cable
  • - Computer side of the cable kit consists of a HD15 Male cable and a USB A Male cable
  • - Molded, color-coded connectors
Guarantee:
Lifetime limited
Long product name Tripp Lite P776-019 KVM cable Black 228" (5.79 m):

USB (2-in-1) Cable Kit for NetDirector KVM Switch B020-Series and KVM B022-Series, 19 ft. (5.79 m)

Tripp Lite P776-019 KVM cable Black 228" (5.79 m):

This USB (2-in-1) KVM cable kit is designed to connect a USB computer to B020- and B022-Series KVM Switches. The KVM Switch side of the cable kit consists of a HD15 Male cable. The computer side of the cable kit consists of a HD15 Male cable and a USB-A Male cable. This low-profile cable is incredibly flexible, making cable management a breeze. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection.

Short summary description Tripp Lite P776-019 KVM cable Black 228" (5.79 m):

Tripp Lite P776-019, 228" (5.79 m), Black, HD15, HD15, USB A, Male/Male, China

Long summary description Tripp Lite P776-019 KVM cable Black 228" (5.79 m):

Tripp Lite P776-019. Cable length: 228" (5.79 m), Product color: Black, Connector 1: HD15. Weight: 14.5 oz (410 g), Package width: 6" (152.4 mm), Package depth: 8" (203.2 mm). Master (outer) case width: 13.1" (332.7 mm), Master (outer) case length: 17.6" (447 mm), Master (outer) case height: 8.5" (215.9 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.