Fujitsu logo

Fujitsu fi-6770 Flatbed & ADF scanner A4

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84976
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
3 Months On-Site Service.
Long product name Fujitsu fi-6770 Flatbed & ADF scanner A4:

fi-6770 Color Scanner: Duplex Document Scanning - ADF; 600 dpi; 90 ppm/180 ipm

Fujitsu fi-6770 Flatbed & ADF scanner A4:

Intelligent scanning for the intelligent office

-Fast scanning — up to 90 ppm/180 ipm in color or monochrome, landscape.
-Ultrasonic double-feed detection with advanced control.
-Loaded with "intelligent" functions for more efficient scanning.
-Advanced image processing in hardware with color graphics adapter (CGA).
-Valuable bundled software tools and applications including Kofax® VRS 4.2 Professional.
-Service options to fit specific requirements and budget including Next Business Day, 4-hour or 24/7 contracts available.

Short summary description Fujitsu fi-6770 Flatbed & ADF scanner A4:

Fujitsu fi-6770, 11.7 x 17" (297.2 x 431.8 mm), 24 bit, Flatbed & ADF scanner, CCD, 450000 pages per month, TWAIN

Long summary description Fujitsu fi-6770 Flatbed & ADF scanner A4:

Fujitsu fi-6770. Maximum scan size: 11.7 x 17" (297.2 x 431.8 mm), Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner. Sensor type: CCD, Maximum duty cycle: 450000 pages per month, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.