location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6670 Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6670
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03576-B505
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu fi-6670 Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner
  • - Color scanning Duplex scanning
  • - Maximum scan size: 11 x 17" (279.4 x 431.8 mm) Sensor type: CCD
  • - 216 W
Guarantee: 3 Months On-Site Service.
Long product name Fujitsu fi-6670 Sheet-fed scanner :
The short editorial description of Fujitsu fi-6670 Sheet-fed scanner

fi-6670 Color Duplex Document Scanner - ADF; 600 dpi; 90 ppm/120 ipm
More>>>
Fujitsu fi-6670 Sheet-fed scanner:
The official marketing text of Fujitsu fi-6670 Sheet-fed scanner as supplied by the manufacturer

Intelligent scanning for the intelligent office

-Fast scanning — up to 90 ppm/180 ipm in color or monochrome, landscape.
-Ultrasonic double-feed detection with advanced control.
-Loaded with "intelligent" functions for more efficient scanning.
-Advanced image processing in hardware with color graphics adapter (CGA).
-Valuable bundled software tools and applications including Kofax® VRS 4.2 Professional.
-Service options to fit specific requirements and budget including Next Business Day, 4-hour or 24/7 contracts available.

Short summary description Fujitsu fi-6670 Sheet-fed scanner:
This short summary of the Fujitsu fi-6670 Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6670, 11 x 17" (279.4 x 431.8 mm), 24 bit, Sheet-fed scanner, CCD, 450000 pages per month, 200 sheets

Long summary description Fujitsu fi-6670 Sheet-fed scanner:
This is an auto-generated long summary of Fujitsu fi-6670 Sheet-fed scanner based on the first three specs of the first five spec groups.

Fujitsu fi-6670. Maximum scan size: 11 x 17" (279.4 x 431.8 mm), Input color depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD, Maximum duty cycle: 450000 pages per month. Auto document feeder (ADF) input capacity: 200 sheets. Power consumption (typical): 216 W, Power consumption (standby): 6 W

Scanning
Maximum scan size *
11 x 17" (279.4 x 431.8 mm)
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Film scanning
No
Grayscale levels
256
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Maximum duty cycle
450000 pages per month
Input capacity
Auto document feeder (ADF) input capacity
200 sheets
Paper handling
Letter
Yes
Power
Power consumption (typical)
216 W
Power consumption (standby)
6 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
42 - 95 °F
Weight & dimensions
Width
17" (431.8 mm)
Depth
11.8" (299.7 mm)
Height
11.8" (299.7 mm)
Weight
37.5 lbs (17 kg)
Packaging content
Bundled software
Adobe Acrobat Standard, Kofax VRS Professional + Bar Code, ScandAll PRO, QuickScan Pro
Other features
Power requirements
AC 100 - 240V, 50 / 60 Hz
Maximum scan area (ADF) (imperial)
11 x 17"
Minimum scan area (Auto Document Feeder)
2 x 3"