location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Black Fabric Ribbon printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Fabric Ribbon
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S015066
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2020 09:47:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Black Fabric Ribbon printer ribbon :
The short editorial description of Epson Black Fabric Ribbon printer ribbon

Black Fabric Ribbon
More>>>
Epson Black Fabric Ribbon printer ribbon:
The official marketing text of Epson Black Fabric Ribbon printer ribbon as supplied by the manufacturer

Designed to precise specifications, EPSON's fabric ribbons provide maximum durability for machines working in extreme environments.

Compatible with:
DLQ-3000+
DLQ-3500
DLQ-3000

Short summary description Epson Black Fabric Ribbon printer ribbon:
This short summary of the Epson Black Fabric Ribbon printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Black Fabric Ribbon, Dot matrix, 24-pin, 4.94 oz (140 g), 7.2 x 4.53 x 1.42" (183 x 115 x 36 mm)

Long summary description Epson Black Fabric Ribbon printer ribbon:
This is an auto-generated long summary of Epson Black Fabric Ribbon printer ribbon based on the first three specs of the first five spec groups.

Epson Black Fabric Ribbon. Print technology: Dot matrix, Print head: 24-pin. Weight: 4.94 oz (140 g). Dimensions (WxDxH): 7.2 x 4.53 x 1.42" (183 x 115 x 36 mm)

Performance
Print technology
Dot matrix
Print head
24-pin
Weight & dimensions
Weight
4.94 oz (140 g)
Other features
Dimensions (WxDxH)
7.2 x 4.53 x 1.42" (183 x 115 x 36 mm)