location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak CX4300 CAMERA 3.2 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX4300 CAMERA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1356880
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:27
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Kodak CX4300 CAMERA 3.2 MP :
The short editorial description of Kodak CX4300 CAMERA 3.2 MP

CX4300 CAMERA WO DOCK EASYSHARE
More>>>
Short summary description Kodak CX4300 CAMERA 3.2 MP:
This short summary of the Kodak CX4300 CAMERA 3.2 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak CX4300 CAMERA, 3.2 MP, 7.05 oz (200 g)

Long summary description Kodak CX4300 CAMERA 3.2 MP:
This is an auto-generated long summary of Kodak CX4300 CAMERA 3.2 MP based on the first three specs of the first five spec groups.

Kodak CX4300 CAMERA. Megapixel: 3.2 MP. Digital zoom: 2x. Display diagonal: 1.6". Internal memory: 16 MB. Weight: 7.05 oz (200 g)

Brand Image Article code product Stock Price from
Kodak

Kodak EASYSHARE CX7300 Digital Camera 3.1 MP CCD Silver
(show image)
CX7330ZD EASYSHARE CX7300 Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7530 Zoom Digital Camera & DOCK 6000 1/2.5" 5 MP CCD Silver
(show image)
5149208 EASYSHARE CX7530 Zoom Digital Camera & DOCK 6000 0.00
(excl. VAT)
0 (incl. VAT)