location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I850 Inkjet Printhead print head

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I850 Inkjet Printhead
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QY6-0042-000
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:16
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Canon I850 Inkjet Printhead print head :
The short editorial description of Canon I850 Inkjet Printhead print head

I850 Inkjet Printhead
More>>>
Canon I850 Inkjet Printhead print head:
The official marketing text of Canon I850 Inkjet Printhead print head as supplied by the manufacturer

The Canon i850 - Speed, Performance and Borderless PhotosThe Canon i850 Photo Printer sets a new performance standard for delivering superior quality and breakthrough speed simultaneously. It delivers output resolution up to an ultra-high 4800 x 1200 color dpi and incredibly fast speeds of up to 22 ppm in black and up to 14 ppm in color. The i850 printer produces outstanding, photo-lab quality 4" x 6" borderless photos in less than 48 seconds. And when printed on Canon Photo Paper Pro, photos will retain their brilliance for approx. 25 years. The i850 printer has the unique Canon Think Tank System that combines individual ink tanks with intelligent ink management for ease-of-use and lower printing costs. The i850 printer introduces a new printhead with a unique combination of 5 picoliter droplets for coverage and ultra-fine 2 picoliter droplets for photo-realism. Achieving this array of reduced droplet sizes is amazing-but it`s only half the story. Increased precision is necessary to realize the potential for higher quality printing. The answer: advanced MicroFine Droplet Technology with an exclusive 1600-nozzle system that can eject approximately 19 million droplets per second. Accuracy and consistency is maintained for maximum resolution and image quality. The i850 printer also has advanced Precision Color Distribution Technology to virtually eliminate color variance and banding problems typically found with conventional high-speed, bi-directional printing. The i850 printer supports Exif 2.2 (Exchangeable Image Format File), a new worldwide standard for higher quality digital photos. The i850 printer with exclusive Easy-PhotoPrint software delivers the potential of Exif Print-and more. When an Exif compliant digital camera captures a photo, important camera settings and shooting conditions are saved in the JPEG image file. Simple-to-use Easy-PhotoPrint analyzes the recorded data then automatically adjusts printer driver settings for optimum image processing. The result: digital photos that are more likely to match the photographer`s true intentions.

Short summary description Canon I850 Inkjet Printhead print head:
This short summary of the Canon I850 Inkjet Printhead print head data-sheet is auto-generated and uses the product title and the first six key specs.

Canon I850 Inkjet Printhead, 16.5 x 10.8 x 6.26" (418 x 274 x 159 mm)

Long summary description Canon I850 Inkjet Printhead print head:
This is an auto-generated long summary of Canon I850 Inkjet Printhead print head based on the first three specs of the first five spec groups.

Canon I850 Inkjet Printhead. Dimensions (WxDxH): 16.5 x 10.8 x 6.26" (418 x 274 x 159 mm)

Other features
Dimensions (WxDxH)
16.5 x 10.8 x 6.26" (418 x 274 x 159 mm)
Country Distributor
United Kingdom 1 distributor(s)