Durable logo

Durable VARIO document display carousel Wall Portrait A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32753
Info modified on:
14 Mar 2024, 19:13:37
Long product name Durable VARIO document display carousel Wall Portrait A4:

A4, metal, polypropylene, 20 display panels

Short summary description Durable VARIO document display carousel Wall Portrait A4:

Durable VARIO, Wall, Portrait, A4, Multicolor, Metal, Polypropylene

Long summary description Durable VARIO document display carousel Wall Portrait A4:

Durable VARIO. Mounting type: Wall, Orientation: Portrait, Format: A4. Width: 9.88" (251 mm), Height: 4.57" (116 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.