Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Print technology: Inkjet
- - Carton
- - White
- - Matte
- - Media weight: 260 g/m²
- - Double-sided
- - 64 pc(s)
More>>>
Short summary description Avery C32041-8 business card Inkjet Carton White 64 pc(s):
This short summary of the Avery C32041-8 business card Inkjet Carton White 64 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Avery C32041-8, Inkjet, Carton, White, Matte, 260 g/m², 3.35" (85 mm)
Long summary description Avery C32041-8 business card Inkjet Carton White 64 pc(s):
This is an auto-generated long summary of Avery C32041-8 business card Inkjet Carton White 64 pc(s) based on the first three specs of the first five spec groups.
Avery C32041-8. Print technology: Inkjet, Material: Carton, Product color: White. Width: 3.35" (85 mm), Height: 2.13" (54 mm). Sheets per pack: 8 sheets, Quantity per pack: 64 pc(s)