location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic RP-HT21 headphones/headset Wired Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP-HT21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP-HT21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037988259052 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:06:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic RP-HT21 headphones/headset Wired Head-band Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - Supraaural 16 - 22000 Hz 16 Ω
Long product name Panasonic RP-HT21 headphones/headset Wired Head-band Music Black :
The short editorial description of Panasonic RP-HT21 headphones/headset Wired Head-band Music Black

RP-HT21 - 30 mm, XBS, Black
More>>>
Short summary description Panasonic RP-HT21 headphones/headset Wired Head-band Music Black:
This short summary of the Panasonic RP-HT21 headphones/headset Wired Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic RP-HT21, Wired, 16 - 22000 Hz, Music, 1.2 oz (34 g), Headphones, Black

Long summary description Panasonic RP-HT21 headphones/headset Wired Head-band Music Black:
This is an auto-generated long summary of Panasonic RP-HT21 headphones/headset Wired Head-band Music Black based on the first three specs of the first five spec groups.

Panasonic RP-HT21. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 16 - 22000 Hz. Weight: 1.2 oz (34 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:42:58
Uk has collected 3 expert reviews for Panasonic RP-HT21 headphones/headset Wired Head-band Music Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
tomsguide.com
Updated:
2018-03-01 11:22:18
Not all cheap headphones are created equal. That's why we purchased 14 of Amazon's best-selling headphones under $30 and listened ... and listened ... and listened some more, all while testing for comfort and useful features. Here are our rankings from be...
40%
Brand Image Article code product Stock Price from
Panasonic

Panasonic RP-HG10 headphones/headset Wired Black, Silver
(show image)
RP-HG10 RP-HG10 0.00
(excl. VAT)
0 (incl. VAT)