location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Meraki MR 802.3at PoE Injector UK Plug Gigabit Ethernet 230 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meraki
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MR 802.3at PoE Injector UK Plug
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA-INJ-4-UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054444100388
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco Meraki MR 802.3at PoE Injector UK Plug Gigabit Ethernet 230 V :
The short editorial description of Cisco Meraki MR 802.3at PoE Injector UK Plug Gigabit Ethernet 230 V

MR 802.3at PoE Injector (UK Plug)
More>>>
Short summary description Cisco Meraki MR 802.3at PoE Injector UK Plug Gigabit Ethernet 230 V:
This short summary of the Cisco Meraki MR 802.3at PoE Injector UK Plug Gigabit Ethernet 230 V data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Meraki MR 802.3at PoE Injector UK Plug, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.11ac, IEEE 802.11n, IEEE 802.3af, IEEE 802.3at, Power, WEE, CE, FCC, 230 V

Long summary description Cisco Meraki MR 802.3at PoE Injector UK Plug Gigabit Ethernet 230 V:
This is an auto-generated long summary of Cisco Meraki MR 802.3at PoE Injector UK Plug Gigabit Ethernet 230 V based on the first three specs of the first five spec groups.

Cisco Meraki MR 802.3at PoE Injector UK Plug. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11ac, IEEE 802.11n, IEEE 802.3af, IEEE 802.3at. LED indicators: Power, Certification: WEE, CE, FCC. Power over Ethernet (PoE) voltage: 230 V, Output power: 30 W, Input frequency: 50 - 60 Hz. Number of products included: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)