location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Optical Elite mouse USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical Elite
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72121
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington Optical Elite mouse USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical
  • - USB Type-A + PS/2
  • - Buttons quantity: 4
  • - 70.9" (1.8 m)
Long product name Kensington Optical Elite mouse USB Type-A + PS/2 :
The short editorial description of Kensington Optical Elite mouse USB Type-A + PS/2

Optical Elite
More>>>
Kensington Optical Elite mouse USB Type-A + PS/2:
The official marketing text of Kensington Optical Elite mouse USB Type-A + PS/2 as supplied by the manufacturer

- EasyGrip sides provide all-day mousing comfort.
- Lighted scroll wheel, rubberised sides, and translucent bottom.
- Four programmable buttons and scroll wheel work with MouseSuite software for maximum options.
- Ultra high-speed cursor control with work-anywhere optical technology.

Short summary description Kensington Optical Elite mouse USB Type-A + PS/2:
This short summary of the Kensington Optical Elite mouse USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Optical Elite, Optical, USB Type-A + PS/2

Long summary description Kensington Optical Elite mouse USB Type-A + PS/2:
This is an auto-generated long summary of Kensington Optical Elite mouse USB Type-A + PS/2 based on the first three specs of the first five spec groups.

Kensington Optical Elite. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 4

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
4
Ergonomics
Cable length
70.9" (1.8 m)
System requirements
Mac operating systems supported
Yes
Other features
Compatibility
PC, Macintosh
Compatible operating systems
Windows 95 Mac OS X
Mouse dimensions (WxDxH)
2.52 x 4.88 x 1.5" (64 x 124 x 38 mm)