location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com External Hard Drive Enclosure Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External Hard Drive Enclosure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3510U2V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030831512 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com External Hard Drive Enclosure Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial ATA II 3.5"
  • - Number of storage drives supported: 1
  • - Silver
Guarantee: 1 year
Long product name StarTech.com External Hard Drive Enclosure Silver 3.5" :
The short editorial description of StarTech.com External Hard Drive Enclosure Silver 3.5"

External Hard Drive Enclosure, 3.5", USB 2.0 SATA, Silver
More>>>
StarTech.com External Hard Drive Enclosure Silver 3.5":
The official marketing text of StarTech.com External Hard Drive Enclosure Silver 3.5" as supplied by the manufacturer

This External Hard Drive Enclosure lets you install a 3.5in SATA hard drive for connection to a computer using USB 2.0 - a cost-effective storage solution for a wide variety of applications including file and application sharing between desktop and laptop computers, data archiving, or simply backing up existing hard drives to preserve data security.

Designed with modern computer systems in mind, the USB 2.0 SATA hard drive enclosure is compatible with the IT industry's newest 3.5in SATA II (SATA 300) drives and backward compatible with SATA /150 drives, and features a sleek, sturdy aluminum casing that looks terrific next to any MAC or PC system.

The enclosure is compatible with a broad range of Windows operating systems, Mac OS 9.0 and up and Linux, as well as Apple's Mac OS X Leopard operating system - including its breakthrough automatic "Time Machine" backup feature.

Certifications, Reports and Compatibility

The StarTech.com Advantage
- Durable aluminum design cools and protects hard drive for better heat dissipation and during movement;
- Hot swappable plug and play;
- Includes plastic stand for desktop space saving convenience.

Short summary description StarTech.com External Hard Drive Enclosure Silver 3.5":
This short summary of the StarTech.com External Hard Drive Enclosure Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com External Hard Drive Enclosure, 3.5", Serial ATA II, Silver

Long summary description StarTech.com External Hard Drive Enclosure Silver 3.5":
This is an auto-generated long summary of StarTech.com External Hard Drive Enclosure Silver 3.5" based on the first three specs of the first five spec groups.

StarTech.com External Hard Drive Enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II, Maximum storage capacity: 1 TB. Product color: Silver

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA II
Maximum storage capacity
1 TB
Card reader integrated
No
Ports & interfaces
USB 2.0 ports quantity
1
Design
Product color *
Silver
Material
Aluminum
LED indicators
Yes
Certification
CE, FCC, Rohs
Performance
Chipset
SunPlus SPIF215A
Power
External power adapter
Yes
Weight & dimensions
Width
1.22" (31 mm)
Depth
7.6" (193 mm)
Height
4.45" (113 mm)
Weight
11.5 oz (325 g)
Package width
3.5" (89 mm)
Package depth
10.3" (262 mm)
Package height
7.64" (194 mm)
Package weight
28.9 oz (820 g)
Other features
Dimensions (WxDxH)
1.22 x 7.6 x 4.45" (31 x 193 x 113 mm)
Compatible operating systems
Support Window 2000/XP/Vista Mac OS 9.0 + Linux
Supported data transfer rates
480 Mbps
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:51:16
Uk has collected 1 expert review for StarTech.com External Hard Drive Enclosure Silver 3.5" and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
macnews.com
Updated:
2011-10-04 08:51:16
Not only is the price reasonable, but the unit is relatively compact so saves desktop real estate. The InfoSafe is also a breeze to set up. It’s not the most attractive piece of hardware I’ve seen, but the silver design is a pretty goo...
80%
Brand Image Article code product Stock Price from
StarTech.com SAT3510U2F storage drive enclosure Silver 3.5" StarTech.com SAT3510U2F storage drive enclosure Silver 3.5"
(show image)
SAT3510U2F SAT3510U2F 0.00
(excl. VAT)
0 (incl. VAT)