location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq LA1956x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9S75ET
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 416836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19" LED TN+Film
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 27 W
Guarantee: Protected by HP, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard limitedCertain restrictions and exclusions apply.
Long product name HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels LED Black, Silver :
The short editorial description of HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels LED Black, Silver

48.3 cm (19") LED Backlit LCD, 1280 x 1024, 250 cd/m2, 5 ms, 1000:1, VGA, DVI-D & DisplayPort
More>>>
HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels LED Black, Silver:
The official marketing text of HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels LED Black, Silver as supplied by the manufacturer

Maximize productivity with a smart business monitor for the workplace with the reliable, performance-driven, fully loaded design of the HP Compaq LA1956x 48,3 cm (19") diagonal LED Backlit Monitor.

Features

Absolute business performance
- Give your employees more desk space to work while providing ample onscreen room for multitasking with your productivity software on a 48,3 cm (19") diagonal LED backlit display.
- Get clear, bright detail for text and graphics with a 5:4 aspect ratio that supports a variety of business applications.
- Bring work to life with incredible picture quality, fast on/off switching times and the brilliant imagery of LED backlighting.
- Transfer data quickly with convenient, side access to an integrated dual-port USB 2.0 hub.
- Get the latest digital display technology of DisplayPort and DVI-D with HDCP support, plus VGA connectivity.

Purpose-driven design
- Improve user comfort with a completely adjustable stand. Set the monitor high or low to suit a range of user preferences.
- Deliver clear views from multiple angles with swivel rotation and 30° of vertical tilt. Scroll less when reading longer e-mails and web pages with 90° pivot rotation.
- Free up valuable desk space with standard VESA mounting compatibility.

Save energy, reduce your impact
- Change your company’s environmental story and start thinking green with a responsible design and Mercury-free LED backlighting.
- Help lower your overall bottom line with an ENERGY STAR® 6.0 qualified, EPEAT® Gold registered display.

Our team is there for your team
- Rely on HP’s best-in-class service and support, and relax with a standard, three-year limited warranty for parts, labor and on-site service.
- Chat and e-mail with your very own team of support technicians, or extend and customize your coverage through HP Care Pack Services.

Short summary description HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels LED Black, Silver:
This short summary of the HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq LA1956x, 19", 1280 x 1024 pixels, LED, LCD, 5 ms, Black, Silver

Long summary description HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels LED Black, Silver:
This is an auto-generated long summary of HP Compaq LA1956x computer monitor 19" 1280 x 1024 pixels LED Black, Silver based on the first three specs of the first five spec groups.

HP Compaq LA1956x. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
720 x 400, 1024 x 768 (XGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0116 x 0.0116" (0.294 x 0.294 mm)
Viewable size, horizontal
14.9" (37.8 cm)
Viewable size, vertical
11.9" (30.3 cm)
3D
No
Separate H/V sync
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black, Silver
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
4.72" (12 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-180 - 180°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Power
Power consumption (typical) *
27 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
16.4" (417 mm)
Depth (with stand)
7.56" (192 mm)
Height (with stand)
19.1" (486 mm)
Width (without stand)
16.4" (417 mm)
Depth (without stand)
1.85" (47 mm)
Height (without stand)
13.7" (347 mm)
Weight (without stand)
9.92 lbs (4.5 kg)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No