location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Type S QWERTY Nordic Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006410 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206052352
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:31:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Type S QWERTY Nordic Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTY Nordic
  • - Cover
  • - Wireless Bluetooth 393.7" (10 m)
  • - Power source: Battery Built-in battery
  • - Brand compatibility: Samsung
  • - Black
Long product name Logitech Type S QWERTY Nordic Bluetooth Black :
The short editorial description of Logitech Type S QWERTY Nordic Bluetooth Black

Type - S, USB, f/Galaxy Tab S 10.5, 436g
More>>>
Logitech Type S QWERTY Nordic Bluetooth Black:
The official marketing text of Logitech Type S QWERTY Nordic Bluetooth Black as supplied by the manufacturer

Exceptional typing experience
Built-in keyboard with well-spaced keys provide a familiar, fast and accurate typing experience

Thin and light
Precision engineering and state-of-the-art materials make Type – S amazingly thin and light yet help keep your tablet safe and protected.

Essential Protection System
Protects both sides of your Galaxy Tab® S from accidental bumps, scratches and spills.

Versatile viewing positions
Dual-view stand caters to different activities from typing-to-reading. Position the tablet upright for typing emails and chatting or lay flat to read and browse in comfort.

Auto-wake, auto-sleep
Your Galaxy Tab S is ready when you are. The case wakes your tablet when you open the cover and puts it to sleep when you close it.

SecureLock system
Corner clips keep tablet firmly secured in the protective case.
Powerful magnets are designed to keep Type - S securely closed

Rechargeable, long lasting battery
Get up to 3 months of battery life on a single charge.* Recharge Type - S using the USB cable.
* Based on 2 hours average usage per day.

Short summary description Logitech Type S QWERTY Nordic Bluetooth Black:
This short summary of the Logitech Type S QWERTY Nordic Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Type S, QWERTY, Nordic, Samsung, Galaxy Tab S 10.5, Black, Dust resistant, Scratch resistant

Long summary description Logitech Type S QWERTY Nordic Bluetooth Black:
This is an auto-generated long summary of Logitech Type S QWERTY Nordic Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Type S. Keyboard layout: QWERTY, Keyboard language: Nordic. Brand compatibility: Samsung, Compatibility: Galaxy Tab S 10.5, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery type: Built-in battery, Battery recharge time: 1.5 h. Width: 7.56" (192 mm), Depth: 0.787" (20 mm), Height: 10.2" (259 mm)

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Nordic
Pointing device *
No
Numeric keypad *
No
Performance
Brand compatibility *
Samsung
Compatibility *
Galaxy Tab S 10.5
Product color *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Protection features
Dust resistant, Scratch resistant
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Bluetooth version
3.0+HS
Wireless range
393.7" (10 m)
Power
Power source *
Battery
Battery type
Built-in battery
Battery recharge time
1.5 h
Charging source
USB
Auto power off
Yes
Weight & dimensions
Width
7.56" (192 mm)
Depth
0.787" (20 mm)
Height
10.2" (259 mm)
Weight & dimensions
Weight
15.4 oz (436 g)
Packaging data
Package width
1.18" (30 mm)
Package depth
8.72" (221.5 mm)
Package height
0.197" (5 mm)
Package volume
1771 cm³
Package weight
26.6 oz (755 g)
Packaging content
Cables included
USB
Other features
Cable lock slot
No
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060523511
Master (outer) case width
9.29" (236 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
31.9" (809.6 mm)
Master (outer) case weight
14.4 lbs (6.52 kg)
Master (outer) case volume
50400 cm³
Quantity per pallet
720 pc(s)
Quantity per intermodal container (20ft)
13456 pc(s)
Quantity per intermodal container (40ft)
27904 pc(s)
Quantity per intermodal container (40ft, HC)
31440 pc(s)
Brand Image Article code product Stock Price from
Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray Logitech CREATE QWERTY Nordic Smart Connector Blue, Gray
(show image)
920-007794 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE QWERTY Nordic Smart Connector Gold, Red Logitech CREATE QWERTY Nordic Smart Connector Gold, Red
(show image)
920-007793 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech BLOK QWERTY Nordic Bluetooth Black Logitech BLOK QWERTY Nordic Bluetooth Black
(show image)
920-007427 BLOK 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTY Nordic Bluetooth Black Logitech Keys-To-Go QWERTY Nordic Bluetooth Black
(show image)
920-006709 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)